Coherent Corp. RF Amplifiers - ARA2001 ARA2001

Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 1147189-ARA2001 Manufacturer Homepage: www.anadigics.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 1147189-ARA2001 Manufacturer Homepage: www.anadigics.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ARA2001
1147189-ARA2001
RF Amplifiers - ARA2001 1147189-ARA2001
Manufacturer: ANADIGICS, Inc Win Source Part Number: 1147189-ARA2001 Manufacturer Homepage: www.anadigics.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ANADIGICS, Inc
Win Source Part Number: 1147189-ARA2001
Manufacturer Homepage: www.anadigics.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1147189-ARA2001
Product Name RF Amplifiers - ARA2001
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 900 MHz to 2150 MHz, 50Ω, 5x6 mm MSiP Style Package - YSF-2151+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 900 to 2150 MHz
Minimum Gain 0.4000 dB
View Details
3 suppliers
ADM1-8007PC, 2 - 40 GHz Wideband LO Driver Amplifier - ADM1-8007PC - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Connectorized; connectorized
View Details
0.7-1.2 GHz Low Noise Amplifier - SKY65048-360LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 1200 MHz
Minimum Gain 16.5 dB
View Details
5 suppliers