Coherent Corp. RF Amplifiers - ARA1400S12CTR ARA1400S12CTR

Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 224972-ARA1400S12CTR Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 224972-ARA1400S12CTR Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ARA1400S12CTR
224972-ARA1400S12CTR
RF Amplifiers - ARA1400S12CTR 224972-ARA1400S12CTR
Manufacturer: ANADIGICS, Inc Win Source Part Number: 224972-ARA1400S12CTR Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ANADIGICS, Inc
Win Source Part Number: 224972-ARA1400S12CTR
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 224972-ARA1400S12CTR
Product Name RF Amplifiers - ARA1400S12CTR
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
RF Amplifiers - PTMA180402FL V1 R250 - Quarktwin Technology Ltd.
Specs
RoHS Compliant RoHS
Package Type H-34265-8
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-4000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 4000 MHz
Output VSWR 2 :1
View Details
Connectorized SMA, High Power Amplifier, 600 MHz to 4200 MHz, 50Ω - ZHL-15W-422-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers