Coherent Corp. RF Amplifiers - ADA10001 ADA10001

Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 172542-ADA10001 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 172542-ADA10001 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ADA10001
172542-ADA10001
RF Amplifiers - ADA10001 172542-ADA10001
Manufacturer: ANADIGICS, Inc Win Source Part Number: 172542-ADA10001 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ANADIGICS, Inc
Win Source Part Number: 172542-ADA10001
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 172542-ADA10001
Product Name RF Amplifiers - ADA10001
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
DC - 26 GHz Distributed Amplifier - ADM-9181CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type bare-die
View Details
RF Amplifiers - 2312-QPD1000TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 30 to 1215 MHz
Minimum Gain 20.9 dB
View Details
Specs
Applications RF Microwave
View Details