Coherent Corp. RF Amplifiers - ACA0861B ACA0861B

Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 1135114-ACA0861B Manufacturer Homepage: www.anadigics.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 1135114-ACA0861B Manufacturer Homepage: www.anadigics.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACA0861B
1135114-ACA0861B
RF Amplifiers - ACA0861B 1135114-ACA0861B
Manufacturer: ANADIGICS, Inc Win Source Part Number: 1135114-ACA0861B Manufacturer Homepage: www.anadigics.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ANADIGICS, Inc
Win Source Part Number: 1135114-ACA0861B
Manufacturer Homepage: www.anadigics.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1135114-ACA0861B
Product Name RF Amplifiers - ACA0861B
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Connectorized SMA, High Power, Linear Amplifier, 20 MHz to 1000 MHz, 50Ω - ZHL-20W-13SWX+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
2 suppliers
Low Noise Amplifier Systems - NLAS-1000-18000-55-22 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 55 dB
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details