Coherent Corp. RF Amplifiers - ACA0861A ACA0861A

Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 1135111-ACA0861A Manufacturer Homepage: www.anadigics.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 1135111-ACA0861A Manufacturer Homepage: www.anadigics.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACA0861A
1135111-ACA0861A
RF Amplifiers - ACA0861A 1135111-ACA0861A
Manufacturer: ANADIGICS, Inc Win Source Part Number: 1135111-ACA0861A Manufacturer Homepage: www.anadigics.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: ANADIGICS, Inc
Win Source Part Number: 1135111-ACA0861A
Manufacturer Homepage: www.anadigics.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1135111-ACA0861A
Product Name RF Amplifiers - ACA0861A
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 700 to 2700 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
3 - 30 GHz Wideband Low Noise Amplifier - AMM-9860PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details