Coherent Corp. RF Amplifiers - ABA3100S3TR ABA3100S3TR

Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 1135041-ABA3100S3TR Manufacturer Homepage: www.anadigics.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 1135041-ABA3100S3TR Manufacturer Homepage: www.anadigics.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ABA3100S3TR
1135041-ABA3100S3TR
RF Amplifiers - ABA3100S3TR 1135041-ABA3100S3TR
Manufacturer: ANADIGICS, Inc Win Source Part Number: 1135041-ABA3100S3TR Manufacturer Homepage: www.anadigics.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ANADIGICS, Inc
Win Source Part Number: 1135041-ABA3100S3TR
Manufacturer Homepage: www.anadigics.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1135041-ABA3100S3TR
Product Name RF Amplifiers - ABA3100S3TR
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 6000 to 16000 MHz
Minimum Gain ? to 18 dB
Maximum Gain 18 dB
View Details
2.4 GHz High-Power Wireless LAN Power Amplifier - SE2623L-R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
3 suppliers
Low Noise Amplifiers - NLA-1000-6000-15-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 6000 MHz
Minimum Gain 15 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details