ESDU Struct 03.06.12 provides a graph plotting the variation around the circumference of the frame of the ratio to the applied couple of the product of the shear force in the frame and the frame radius. A number of curves are presented, each for a particular value of the effective skin-frame stiffness ratio. That parameter, defined in the abstract for ESDU Struct 03.06.17, involves an effective frame spacing, the value of which may be found using ESDU Struct 03.06.17. The applied couple is assumed to act in the plane of the frame and to be balanced by tangential shear forces in the shell due to displacement of the frame as a whole and its deformation from a circular shape. The assumptions made in deriving the graph are summarised in ESDU Struct 03.06.00. A worked example illustrates the use of the data. For the distribution of shear forces in the frame due to a concentrated tangential load or a radial load, see ESDU Struct 03.06.13 or 14.
| IHS ESDU | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | STRUCT 03.06.12 |
| Product Name | Flexible circular frames supported by a shell. Shear forces in a frame due to concentrated couples. |