ESDU 96034 provides evaluated thermophysical properties data for hydrogensulphide. Equations, based on a critical evaluation of experimental data in theliterature are given for the variation with temperature along the saturation linefor the following liquid and vapour properties: density, specific enthalpy, specific heat capacity at constant pressure, dynamic viscosity and thermal conductivity. Also given are equations for the variation with temperature along the saturation line of the vapour pressure, latent heat of vaporisation and surface tension. Also presented are equations for the variation with temperature of the specific heat capacity at constant pressure and specific enthalpy in the ideal gas, the dilute gas dynamic viscosity and the dilute gas thermal conductivity. Saturation line properties in SI units, calculated from the equations are tabulated at 5 K intervals and at 5 degree Celsius intervals from the melting temperature to the critical temperature for the vapour pressure and saturation densities and to within at least 11 kelvin of the critical temperature for the remainder. Ideal and dilute gas properties, also in SI units calculated from the equations are tabulated at 20 K and at 20 degree Celsius intervals from the melting temperature to 700 K. In the absence of experimental data, the tabulated data are extrapolated values and these are indicated in the tables. Conversion factors to facilitate use of the equations and tables in British units are included. A full bibliography is given of the sources consulted.
| IHS ESDU | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | 96034 |
| Product Name | Thermophysical properties of hydrogen sulphide. |