ESDU 96023 contains liquid thermal conductivity data for branched chain alkyl alkanoates comprising: four methanoates, four ethanoates, twelve propanoates, twelve butanoates, four pentanoates, four hexanoates, four octanoates, four decanoates, four dodecanoates, four tetradecanoates, three hexadecanoates and two octadecanoates. Experimental results drawn from the literature for each pure compound were fitted with a four-term polynomial equation in reduced temperature. The coefficients were also faired with changing molecular structure to ensure the best correlation not only for the individual compounds but also for them as members of their chemical series. The coefficient correlations also allowed values to be predicted for those pure compounds for which no measured data exist. The equations were used to tabulate thermal conductivity values at saturation pressure, from close to the melting temperature to about 0.9 of the critical temperature, in SI units at 10 K and 10 degree Celsius intervals. The likely uncertainties in the values presented are indicated in the text. The critical temperature, coefficients and sources of the data are given for each compound. An approximate expression, valid between the normal melting and boiling temperatures is given for the effect of pressure up to 50 MPa.
| IHS ESDU | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | 96023 |
| Product Name | Thermal conductivity of liquids: Branched chain aliphatic esters. |