ESDU 95016 presents vapour pressure data for 37 ethers from C2 to C10 obtained by a critical evaluation of experimental results in the literature. The limited data available were extrapolated using a correlation developed relating the coefficients of the Wagner equation to the behaviour of the ideal gas and liquid heat capacities. The Wagner equation was fitted to the data from the melting point to close to the critical point (except for some compounds for which it was cut off around 0.9 critical) and the coefficients are given for each compound. Two tables of vapour pressure calculated using the equation are given: one in SI units at 5 K intervals and one in mm Hg or atmospheres at 5 degree C intervals. A table also gives saturation temperatures at various specified pressures and indicates the possible uncertainty in the calculated values. Values of acentric factor, normal melting and boiling points, and the slope of the saturation temperature versus vapour pressure curve at the normal boiling point are also given together with a list of the sources of data for each compound. Density data for the compounds (except methyl tertpentyl ether) are given in ESDU 95017 and the choice of critical point values gave the best correlation for both properties.
| IHS ESDU | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | 95016 |
| Product Name | Vapour pressures and critical points of liquids. Aliphatic and aromatic ethers. |