ESDU 94010 gives equations obtained from a critical evaluation of experimental data in the literature for the variation along the saturation line with temperature, for both the liquid and the vapour, of: density, enthalpy, heat capacity at constant pressure, dynamic viscosity and thermal conductivity. Also given are equations for the variation with temperature along the saturation line of the vapour pressure, latent heat of vaporisation and surface tension, together with equations for the variation with temperature for the ideal gas of specific heat capacity at constant pressure, enthalpy, dynamic viscosity and thermal conductivity. Results on the saturation line evaluated in SI units using the equations are tabulated at 10 K intervals and at 10 degree Celsius intervals from the melting point to the critical point, or as close to it as possible for some properties. Results for the ideal gas evaluated also in SI units using the equations are also tabulated at 20 K and at 20 degree Celsius intervals from the melting point to 1000 K. In the absence of experimental values some of these results involve extrapolation and they are indicated in the tables. Conversion factors to facilitate use of the data in British units are included.
| IHS ESDU | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | 94010 |
| Product Name | Thermophysical properties of MtBE (methyl tert-butyl ether). |