IHS ESDU Thermophysical properties of benzene: Part 1. The ideal gas and the saturated liquid and vapour. 89002

Description
ESDU 89002 provides evaluated thermophysical properties data for benzene. Equations, based on a critical evaluation of experimental data in the literatureare given for the variation with temperature along the saturation line for the following liquid and vapour properties: density, specific enthalpy, specific heatcapacity at constant pressure, dynamic viscosity and thermal conductivity. Also given are equations for the variation with temperature along the saturation line of the vapour pressure, latent heat of vaporisation and surface tension. Also presented are equations for the variation with temperature of the specific heat capacity at constant pressure and specific enthalpy in the ideal gas, the dilute gas dynamic viscosity and the dilute gas thermal conductivity.Saturat ion line properties in SI units, calculated from the equations are tabulated at 5 K intervals and at 5 degree Celsius intervals from the melting temperature to the critical temperature for the vapour pressure, saturation densities, saturation enthalpies and surface tension and to within at least 49 kelvin of the critical temperature for the remainder. Ideal and dilute gas properties, also in SI units calculated from the equations are tabulated at 20 K and at 20 degree Celsius intervals from the melting temperature to 1000 K. In the absence of experimental data, the tabulated data are extrapolated values and these are indicated in the tables. Conversion factors to facilitate use of the equations and tables in British units are included. A full bibliography is given of the sources consulted.
Description
ESDU 89002 provides evaluated thermophysical properties data for benzene. Equations, based on a critical evaluation of experimental data in the literatureare given for the variation with temperature along the saturation line for the following liquid and vapour properties: density, specific enthalpy, specific heatcapacity at constant pressure, dynamic viscosity and thermal conductivity. Also given are equations for the variation with temperature along the saturation line of the vapour pressure, latent heat of vaporisation and surface tension. Also presented are equations for the variation with temperature of the specific heat capacity at constant pressure and specific enthalpy in the ideal gas, the dilute gas dynamic viscosity and the dilute gas thermal conductivity.Saturat ion line properties in SI units, calculated from the equations are tabulated at 5 K intervals and at 5 degree Celsius intervals from the melting temperature to the critical temperature for the vapour pressure, saturation densities, saturation enthalpies and surface tension and to within at least 49 kelvin of the critical temperature for the remainder. Ideal and dilute gas properties, also in SI units calculated from the equations are tabulated at 20 K and at 20 degree Celsius intervals from the melting temperature to 1000 K. In the absence of experimental data, the tabulated data are extrapolated values and these are indicated in the tables. Conversion factors to facilitate use of the equations and tables in British units are included. A full bibliography is given of the sources consulted.

Suppliers

Company
Product
Description
Supplier Links
Thermophysical properties of benzene: Part 1. The ideal gas and the saturated liquid and vapour. - 89002 - IHS ESDU
London, United Kingdom
Thermophysical properties of benzene: Part 1. The ideal gas and the saturated liquid and vapour.
89002
Thermophysical properties of benzene: Part 1. The ideal gas and the saturated liquid and vapour. 89002
ESDU 89002 provides evaluated thermophysical properties data for benzene. Equations, based on a critical evaluation of experimental data in the literatureare given for the variation with temperature along the saturation line for the following liquid and vapour properties: density, specific enthalpy, specific heatcapacity at constant pressure, dynamic viscosity and thermal conductivity. Also given are equations for the variation with temperature along the saturation line of the vapour pressure, latent heat of vaporisation and surface tension. Also presented are equations for the variation with temperature of the specific heat capacity at constant pressure and specific enthalpy in the ideal gas, the dilute gas dynamic viscosity and the dilute gas thermal conductivity.Saturat ion line properties in SI units, calculated from the equations are tabulated at 5 K intervals and at 5 degree Celsius intervals from the melting temperature to the critical temperature for the vapour pressure, saturation densities, saturation enthalpies and surface tension and to within at least 49 kelvin of the critical temperature for the remainder. Ideal and dilute gas properties, also in SI units calculated from the equations are tabulated at 20 K and at 20 degree Celsius intervals from the melting temperature to 1000 K. In the absence of experimental data, the tabulated data are extrapolated values and these are indicated in the tables. Conversion factors to facilitate use of the equations and tables in British units are included. A full bibliography is given of the sources consulted.

ESDU 89002 provides evaluated thermophysical properties data for benzene. Equations, based on a critical evaluation of experimental data in the literatureare given for the variation with temperature along the saturation line for the following liquid and vapour properties: density, specific enthalpy, specific heatcapacity at constant pressure, dynamic viscosity and thermal conductivity. Also given are equations for the variation with temperature along the saturation line of the vapour pressure, latent heat of vaporisation and surface tension. Also presented are equations for the variation with temperature of the specific heat capacity at constant pressure and specific enthalpy in the ideal gas, the dilute gas dynamic viscosity and the dilute gas thermal conductivity.Saturation line properties in SI units, calculated from the equations are tabulated at 5 K intervals and at 5 degree Celsius intervals from the melting temperature to the critical temperature for the vapour pressure, saturation densities, saturation enthalpies and surface tension and to within at least 49 kelvin of the critical temperature for the remainder. Ideal and dilute gas properties, also in SI units calculated from the equations are tabulated at 20 K and at 20 degree Celsius intervals from the melting temperature to 1000 K. In the absence of experimental data, the tabulated data are extrapolated values and these are indicated in the tables. Conversion factors to facilitate use of the equations and tables in British units are included. A full bibliography is given of the sources consulted.

Buy Now

Technical Specifications

  IHS ESDU
Product Category Standards and Technical Documents
Product Number 89002
Product Name Thermophysical properties of benzene: Part 1. The ideal gas and the saturated liquid and vapour.
Unlock Full Specs
to access all available technical data

Similar Products