IHS ESDU Thermophysical properties of toluene. Part I: the ideal gas and the saturated liquid and vapour. 88009

Description
ESDU 88009 provides evaluated thermophysical properties data for toluene. Equations, based on a critical evaluation of experimental data in the literature are given for the variation with temperature along the saturation line for thefollowing liquid and vapour properties: density, specific enthalpy, specific heatcapacity at constant pressure, dynamic viscosity and thermal conductivity. Also given are equations for the variation with temperature along the saturation line of the vapour pressure, latent heat of vaporisation and surface tension. Also presented are equations for the variation with temperature of the specific heat capacity at constant pressure and specific enthalpy in the ideal gas, the dilute gas dynamic viscosity and the dilute gas thermal conductivity.Saturat ion line properties in SI units, calculated from the equations are tabulated at 5 K intervals and at 5 degree Celsius intervals from the melting temperature to the critical temperature for the vapour pressure, saturation densities and surface tension and to within at least 69 kelvin of the critical temperature for the remainder. Ideal and dilute gas properties, also in SI units calculated from the equations are tabulated at 20 K and at 20 degree Celsius intervals from the melting temperature to 960 K for the ideal gas isobaric specific heat capacity, the ideal gas enthalpy and dilute gas thermal conductivity, and 873 K for the dilute gas viscosity. In the absence of experimental data, the tabulated data are extrapolated values and these are indicated in the tables. Conversion factors to facilitate use of the equations and tables in British units are included. A full bibliography is given of the sources consulted.
Description
ESDU 88009 provides evaluated thermophysical properties data for toluene. Equations, based on a critical evaluation of experimental data in the literature are given for the variation with temperature along the saturation line for thefollowing liquid and vapour properties: density, specific enthalpy, specific heatcapacity at constant pressure, dynamic viscosity and thermal conductivity. Also given are equations for the variation with temperature along the saturation line of the vapour pressure, latent heat of vaporisation and surface tension. Also presented are equations for the variation with temperature of the specific heat capacity at constant pressure and specific enthalpy in the ideal gas, the dilute gas dynamic viscosity and the dilute gas thermal conductivity.Saturat ion line properties in SI units, calculated from the equations are tabulated at 5 K intervals and at 5 degree Celsius intervals from the melting temperature to the critical temperature for the vapour pressure, saturation densities and surface tension and to within at least 69 kelvin of the critical temperature for the remainder. Ideal and dilute gas properties, also in SI units calculated from the equations are tabulated at 20 K and at 20 degree Celsius intervals from the melting temperature to 960 K for the ideal gas isobaric specific heat capacity, the ideal gas enthalpy and dilute gas thermal conductivity, and 873 K for the dilute gas viscosity. In the absence of experimental data, the tabulated data are extrapolated values and these are indicated in the tables. Conversion factors to facilitate use of the equations and tables in British units are included. A full bibliography is given of the sources consulted.

Suppliers

Company
Product
Description
Supplier Links
Thermophysical properties of toluene.  Part I: the ideal gas and the saturated liquid and vapour. - 88009 - IHS ESDU
London, United Kingdom
Thermophysical properties of toluene. Part I: the ideal gas and the saturated liquid and vapour.
88009
Thermophysical properties of toluene. Part I: the ideal gas and the saturated liquid and vapour. 88009
ESDU 88009 provides evaluated thermophysical properties data for toluene. Equations, based on a critical evaluation of experimental data in the literature are given for the variation with temperature along the saturation line for thefollowing liquid and vapour properties: density, specific enthalpy, specific heatcapacity at constant pressure, dynamic viscosity and thermal conductivity. Also given are equations for the variation with temperature along the saturation line of the vapour pressure, latent heat of vaporisation and surface tension. Also presented are equations for the variation with temperature of the specific heat capacity at constant pressure and specific enthalpy in the ideal gas, the dilute gas dynamic viscosity and the dilute gas thermal conductivity.Saturat ion line properties in SI units, calculated from the equations are tabulated at 5 K intervals and at 5 degree Celsius intervals from the melting temperature to the critical temperature for the vapour pressure, saturation densities and surface tension and to within at least 69 kelvin of the critical temperature for the remainder. Ideal and dilute gas properties, also in SI units calculated from the equations are tabulated at 20 K and at 20 degree Celsius intervals from the melting temperature to 960 K for the ideal gas isobaric specific heat capacity, the ideal gas enthalpy and dilute gas thermal conductivity, and 873 K for the dilute gas viscosity. In the absence of experimental data, the tabulated data are extrapolated values and these are indicated in the tables. Conversion factors to facilitate use of the equations and tables in British units are included. A full bibliography is given of the sources consulted.

ESDU 88009 provides evaluated thermophysical properties data for toluene. Equations, based on a critical evaluation of experimental data in the literature are given for the variation with temperature along the saturation line for thefollowing liquid and vapour properties: density, specific enthalpy, specific heatcapacity at constant pressure, dynamic viscosity and thermal conductivity. Also given are equations for the variation with temperature along the saturation line of the vapour pressure, latent heat of vaporisation and surface tension. Also presented are equations for the variation with temperature of the specific heat capacity at constant pressure and specific enthalpy in the ideal gas, the dilute gas dynamic viscosity and the dilute gas thermal conductivity.Saturation line properties in SI units, calculated from the equations are tabulated at 5 K intervals and at 5 degree Celsius intervals from the melting temperature to the critical temperature for the vapour pressure, saturation densities and surface tension and to within at least 69 kelvin of the critical temperature for the remainder. Ideal and dilute gas properties, also in SI units calculated from the equations are tabulated at 20 K and at 20 degree Celsius intervals from the melting temperature to 960 K for the ideal gas isobaric specific heat capacity, the ideal gas enthalpy and dilute gas thermal conductivity, and 873 K for the dilute gas viscosity. In the absence of experimental data, the tabulated data are extrapolated values and these are indicated in the tables. Conversion factors to facilitate use of the equations and tables in British units are included. A full bibliography is given of the sources consulted.

Buy Now

Technical Specifications

  IHS ESDU
Product Category Standards and Technical Documents
Product Number 88009
Product Name Thermophysical properties of toluene. Part I: the ideal gas and the saturated liquid and vapour.
Unlock Full Specs
to access all available technical data

Similar Products