ESDU 02001 tabulates the viscosity of 18 aliphatic nitriles at saturation pressure, for temperatures from just above the melting point to approximately 0.9 of the critical temperature. The 18 nitriles comprise 17 alkanenitriles and one alkenenitrile. Experimental data extracted from the literature were fitted by an equation for the logarithm of dynamic viscosity as a function of reduced temperature. The equation contains four constants and the values determined for them are tabulated for each compound. The constants were chosen in such a way that within each compound group (homologous series), their values varied progressively throughout the series and, simultaneously, provided acceptable fits to any reliable data. Viscosities are tabulated at 10 K and 10 degree Celsius intervals, together with an assessment of the uncertainty in each value. The sources of the data for each compound are listed, and the critical temperature is given. It is noted that viscosity increases by 1 per cent for a pressure increase of 1 MPa, and an equation is suggested for calculating the effect of pressure up to 50 MPa. A full bibliography is given of the sources consulted.
| IHS ESDU | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | 02001 |
| Product Name | Viscosity of liquids: Aliphatic nitriles. |