igus® inc. Trapezoidal Leadscrew Sleeve WFRM

Description
Trapezoidal lead screw sleeve with flange
Datasheet
Description
Trapezoidal lead screw sleeve with flange
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trapezoidal Leadscrew Sleeve - WFRM - igus® inc.
East Providence, RI, United States
Trapezoidal Leadscrew Sleeve
WFRM
Trapezoidal Leadscrew Sleeve WFRM
Trapezoidal lead screw sleeve with flange

Trapezoidal lead screw sleeve with flange

Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Lead Screws and ACME Screws
Product Number WFRM
Product Name Trapezoidal Leadscrew Sleeve
Screw Type Lead Screw
Component Type Nut Only
Design English Design Arrangement; Metric Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M2 x 0,2 x L1 - Lead Screw Series M2 x 0,2 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0787 inch (2 mm)
View Details
ACME Flanges - A115004-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 1.5 inch (38.1 mm)
Screw Lead 0.2500 inches per turn (1.57 turns per cm)
View Details
Feed Screw - Lead Screw - CT30T+500L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 3.67 inch (93.3 mm)
View Details
3/8-10 ACME thread mounted Supoernut® manufactured from Acetal with PTFE, 1 Start and a lead of 0.1
Specs
Screw Type Lead Screw
Component Type Nut Only
Length 0.7500 inch (19.05 mm)
View Details