igus® inc. Steep-Threaded Spindle

Description
Up to 100 mm stroke in a rotation lubricant free and wear resistant For quick adjustments as an alternative to pneumatic or toothed belt. Various diameters from stock Self-lubricating Wear resistant for maximum service life Material of the nuts: iglide® J
Datasheet
Description
Up to 100 mm stroke in a rotation lubricant free and wear resistant For quick adjustments as an alternative to pneumatic or toothed belt. Various diameters from stock Self-lubricating Wear resistant for maximum service life Material of the nuts: iglide® J
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steep-Threaded Spindle -  - igus® inc.
East Providence, RI, United States
Steep-Threaded Spindle
Steep-Threaded Spindle
Up to 100 mm stroke in a rotation lubricant free and wear resistant For quick adjustments as an alternative to pneumatic or toothed belt. Various diameters from stock Self-lubricating Wear resistant for maximum service life Material of the nuts: iglide® J

Up to 100 mm stroke in a rotation lubricant free and wear resistant

  • For quick adjustments as an alternative to pneumatic or toothed belt.
  • Various diameters from stock
  • Self-lubricating
  • Wear resistant for maximum service life
  • Material of the nuts: iglide® J
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Lead Screws and ACME Screws
Product Name Steep-Threaded Spindle
Screw Type Lead Screw
Component Type Screw Only
Design Metric Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M3 x 0,5 x L1 - Lead Screw Series M3 x 0,5 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.1181 inch (3 mm)
View Details
ACME Nuts - A115005-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 1.5 inch (38.1 mm)
Screw Lead 0.2000 inches per turn (1.97 turns per cm)
View Details
Feed Screw - Lead Screw - DC22 - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.1969 inch (5 mm)
View Details
Acme screw, 3/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Acme Screw; Lead Screw
Component Type Screw Only
Length 12 inch (305 mm)
View Details