igus® inc. Spherical Trapezoidal Leadscrew Nut

Description
The new thread compensation nut, a combination of lead screw unit and spherical bearings, where the thread is directly integrated into the spherical ball, primarily facilitates compensation of fabrication and assembly tolerances. The nut is also useful for tilt mechanisms, such as door or window adjustment hardware, where the angle between the lead screw and the screw-mounted surface of the nut changes during the stroke. Reduction of radial loads Compensation of tolerances Infinite angular adjustment Application areas: Format/stroke adjustments, fittings, lab/medical engineering, health and rehab engineering
Description
The new thread compensation nut, a combination of lead screw unit and spherical bearings, where the thread is directly integrated into the spherical ball, primarily facilitates compensation of fabrication and assembly tolerances. The nut is also useful for tilt mechanisms, such as door or window adjustment hardware, where the angle between the lead screw and the screw-mounted surface of the nut changes during the stroke. Reduction of radial loads Compensation of tolerances Infinite angular adjustment Application areas: Format/stroke adjustments, fittings, lab/medical engineering, health and rehab engineering

Suppliers

Company
Product
Description
Supplier Links
Spherical Trapezoidal Leadscrew Nut -  - igus® inc.
East Providence, RI, United States
Spherical Trapezoidal Leadscrew Nut
Spherical Trapezoidal Leadscrew Nut
The new thread compensation nut, a combination of lead screw unit and spherical bearings, where the thread is directly integrated into the spherical ball, primarily facilitates compensation of fabrication and assembly tolerances. The nut is also useful for tilt mechanisms, such as door or window adjustment hardware, where the angle between the lead screw and the screw-mounted surface of the nut changes during the stroke. Reduction of radial loads Compensation of tolerances Infinite angular adjustment Application areas: Format/stroke adjustments, fittings, lab/medical engineering, health and rehab engineering

The new thread compensation nut, a combination of lead screw unit and spherical bearings, where the thread is directly integrated into the spherical ball, primarily facilitates compensation of fabrication and assembly tolerances. The nut is also useful for tilt mechanisms, such as door or window adjustment hardware, where the angle between the lead screw and the screw-mounted surface of the nut changes during the stroke.

  • Reduction of radial loads
  • Compensation of tolerances
  • Infinite angular adjustment

Application areas:
Format/stroke adjustments, fittings, lab/medical engineering, health and rehab engineering

Supplier's Site

Technical Specifications

  igus® inc.
Product Category Lead Screws and ACME Screws
Product Name Spherical Trapezoidal Leadscrew Nut
Screw Type Lead Screw
Component Type Nut Only
Design Metric Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M3 x 0,5 x L1 - Lead Screw Series M3 x 0,5 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.1181 inch (3 mm)
View Details
ACME Screws - A107508-1 - Rockford Ball Screw
Rockford Ball Screw
Specs
Screw Type Acme Screw
Design Features Right Hand Thread
Design English Design Arrangement
View Details
Acme screw, 1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Acme Screw; Lead Screw
Component Type Screw Only
Length 72 inch (1829 mm)
View Details
Feed Screw - Lead Screw - CS25T+1500L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.1969 inch (5 mm)
View Details