igus® inc. Quick-Release Nut

Description
Fast forward using the quick release mechanism of these lead screw nuts, which combine precision and quick manual adjustment. For fast format adjustments Self-braking design Lubrication-free Housing: AL anodized, iglide® J plastic lead screw nut Robust and reliable Only recommended for horizontal applications Max. axial loads stat.: 200 N, dyn.: 50 N
Datasheet
Description
Fast forward using the quick release mechanism of these lead screw nuts, which combine precision and quick manual adjustment. For fast format adjustments Self-braking design Lubrication-free Housing: AL anodized, iglide® J plastic lead screw nut Robust and reliable Only recommended for horizontal applications Max. axial loads stat.: 200 N, dyn.: 50 N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick-Release Nut -  - igus® inc.
East Providence, RI, United States
Quick-Release Nut
Quick-Release Nut
Fast forward using the quick release mechanism of these lead screw nuts, which combine precision and quick manual adjustment. For fast format adjustments Self-braking design Lubrication-free Housing: AL anodized, iglide® J plastic lead screw nut Robust and reliable Only recommended for horizontal applications Max. axial loads stat.: 200 N, dyn.: 50 N

Fast forward using the quick release mechanism of these lead screw nuts, which combine precision and quick manual adjustment.

  • For fast format adjustments
  • Self-braking design
  • Lubrication-free
  • Housing: AL anodized, iglide® J plastic lead screw nut
  • Robust and reliable
  • Only recommended for horizontal applications
  • Max. axial loads stat.: 200 N, dyn.: 50 N
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Lead Screws and ACME Screws
Product Name Quick-Release Nut
Screw Type Lead Screw
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M2 x 0,2 x L1 - Lead Screw Series M2 x 0,2 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0787 inch (2 mm)
View Details
Feed Screw - Lead Screw - CT15T+500L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 1.75 inch (44.4 mm)
View Details
5/16-8 ACME thread mounted Supoernut® manufactured from Acetal with PTFE, 2 Starts and a lead of 0.25
Specs
Screw Type Lead Screw
Component Type Nut Only
Length 0.7500 inch (19.05 mm)
View Details
Lead Screws - 8625297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Lead Screw
Length 39.37 inch (1000 mm)
Screw O.D. 0.7087 inch (18 mm)
View Details