igus® inc. Miniature Nut

Description
Complement of the lubricant-free delivery programs of screw drives small sizes. With spindles made of stainless steel and nuts made of the self-lubricating high-performance plastic iglide® J. Application areas: small handlings, lab and medical technology, professional model construction, scanner, printer and locking systems
Description
Complement of the lubricant-free delivery programs of screw drives small sizes. With spindles made of stainless steel and nuts made of the self-lubricating high-performance plastic iglide® J. Application areas: small handlings, lab and medical technology, professional model construction, scanner, printer and locking systems

Suppliers

Company
Product
Description
Supplier Links
Miniature Nut -  - igus® inc.
East Providence, RI, United States
Miniature Nut
Miniature Nut
Complement of the lubricant-free delivery programs of screw drives small sizes. With spindles made of stainless steel and nuts made of the self-lubricating high-performance plastic iglide® J. Application areas: small handlings, lab and medical technology, professional model construction, scanner, printer and locking systems

Complement of the lubricant-free delivery programs of screw drives small sizes. With spindles made of stainless steel and nuts made of the self-lubricating high-performance plastic iglide® J.
Application areas: small handlings, lab and medical technology, professional model construction, scanner, printer and locking systems

Supplier's Site

Technical Specifications

  igus® inc.
Product Category Lead Screws and ACME Screws
Product Name Miniature Nut
Screw Type Lead Screw
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M1,6 x 0,35 x L1 - Lead Screw Series M1,6 x 0,35 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0630 inch (1.6 mm)
View Details
ACME Flanges - A306208-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 0.6250 inch (15.87 mm)
Screw Lead 0.3750 inches per turn (1.05 turns per cm)
View Details
Acme screw, 7/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Acme Screw; Lead Screw
Component Type Screw Only
Length 48 inch (1219 mm)
View Details
Feed Screw - Lead Screw - DC16 - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.1181 inch (3 mm)
View Details