igus® inc. Linear Bearings JUM-01-16

Description
Drylin(TM) replacement liner,16mm dia
Request a Quote
Description
Drylin(TM) replacement liner,16mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Bearings - 3113648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Bearings
3113648
Linear Bearings 3113648
Drylin(TM) replacement liner,16mm dia

Drylin(TM) replacement liner,16mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Bearings
Product Number 3113648
Product Name Linear Bearings
Bearing Diameter 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearings - 2175225 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 1.26 inch (32 mm)
Bearing Diameter 0.7874 inch (20 mm)
View Details
Linear Bearing - ST_UU Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Width 0.5906 to 5.12 inch (15 to 130 mm)
Bearing Diameter 0.3150 to 3.94 inch (8 to 100 mm)
Bearing Length 0.9449 to 3.94 inch (24 to 100 mm)
View Details
Linear Bearing Blocks - RPG35HA-BN1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Housing Flanged
Bearing Width 3.94 inch (100 mm)
View Details
Slide Screws - Slide-Screws - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details