igus® inc. Split Leadscrew Nut JTRM

Description
DryLin® TR lead screw nuts are self-lubricating and injection molded from iglide® J. Numerous fastening options (locking rings, screws, pins) Easy installation Low-cost Also available in a housing block Thread based on DIN103. Injection molded thread
Datasheet
Description
DryLin® TR lead screw nuts are self-lubricating and injection molded from iglide® J. Numerous fastening options (locking rings, screws, pins) Easy installation Low-cost Also available in a housing block Thread based on DIN103. Injection molded thread
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Split Leadscrew Nut - JTRM - igus® inc.
East Providence, RI, United States
Split Leadscrew Nut
JTRM
Split Leadscrew Nut JTRM
DryLin® TR lead screw nuts are self-lubricating and injection molded from iglide® J. Numerous fastening options (locking rings, screws, pins) Easy installation Low-cost Also available in a housing block Thread based on DIN103. Injection molded thread

DryLin® TR lead screw nuts are self-lubricating and injection molded from iglide® J.

  • Numerous fastening options (locking rings, screws, pins)
  • Easy installation
  • Low-cost
  • Also available in a housing block
  • Thread based on DIN103. Injection molded thread
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Lead Screws and ACME Screws
Product Number JTRM
Product Name Split Leadscrew Nut
Screw Type Lead Screw
Component Type Nut Only
Design Metric Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M3 x 0,5 x L1 - Lead Screw Series M3 x 0,5 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.1181 inch (3 mm)
View Details
Feed Screw - Lead Screw - CS36T+500L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.2362 inch (6 mm)
View Details
7/16-8 Thread with 4 Starst and a lead of 0.5
Specs
Screw Type Lead Screw
Component Type Nut Only
Dynamic Load Rating 11.4 lbs (5.17 kg)
View Details
Lead Screws - 8625307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Lead Screw
Length 39.37 inch (1000 mm)
Screw O.D. 0.3937 inch (10 mm)
View Details