igus® inc. Bushing JFM-1214-09

Description
BUSHING, 14MM OD, 12MM ID, OIL FREE . FREE 2 YEAR RADWELL WARRANTY
Description
BUSHING, 14MM OD, 12MM ID, OIL FREE . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 89171177 - Radwell International
Willingboro, NJ, United States
Bushing
89171177
Bushing 89171177
BUSHING, 14MM OD, 12MM ID, OIL FREE . FREE 2 YEAR RADWELL WARRANTY

BUSHING, 14MM OD, 12MM ID, OIL FREE . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 89171177
Product Name Bushing
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 0306DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1179 to 0.1181 inch (2.99 to 3.00 mm)
View Details
IRR: Inner Ring Races - IRR-11/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6875 inch (17.46 mm)
View Details
0.878
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8780 inch (22.30 mm)
View Details