igus® inc. Cable and Hose Carriers, Drag Chains E14-1-028-0

Description
CABLE CARRIER .98H X 1.06W 1=1FT
Datasheet
Description
CABLE CARRIER .98H X 1.06W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - E14-1-028-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
E14-1-028-0
Cable and Hose Carriers, Drag Chains E14-1-028-0
CABLE CARRIER .98H X 1.06W 1=1FT

CABLE CARRIER .98H X 1.06W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number E14-1-028-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

0.250
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.2500 inch (6.35 mm)
Tensile Strength 700 lbs (317 kg)
View Details
Roller Chains - 295997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel Alloy
Chain Pitch 0.6255 inch (15.89 mm)
View Details
Conveyor Chain(M Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
Chain Pitch 1.57 to 12.4 inch (40 to 315 mm)
Tensile Strength 4496 to 17984 lbs (2039 to 8156 kg)
View Details
Renold SD Standard Chain -  - Renold Canada
Specs
Material Steel / Hardened Steel
ANSI Pitch 25 (1/4"); 35 (3/8"); 41 (1/2"); 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1"); 100 (1 1/4"); 120 (1 1/2"); 140 (1 3/4"); 160 (2")
ISO BS/DIN Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
View Details