igus® inc. Cylindrical Leadscrew

Description
Up to 100 mm stroke in a rotation lubricant free and wear resistant For quick adjustments as an alternative to pneumatic or toothed belt. Various diameters from stock Self-lubricating Wear resistant for maximum service life Material of the nuts: iglide® J
Description
Up to 100 mm stroke in a rotation lubricant free and wear resistant For quick adjustments as an alternative to pneumatic or toothed belt. Various diameters from stock Self-lubricating Wear resistant for maximum service life Material of the nuts: iglide® J

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Leadscrew -  - igus® inc.
East Providence, RI, United States
Cylindrical Leadscrew
Cylindrical Leadscrew
Up to 100 mm stroke in a rotation lubricant free and wear resistant For quick adjustments as an alternative to pneumatic or toothed belt. Various diameters from stock Self-lubricating Wear resistant for maximum service life Material of the nuts: iglide® J

Up to 100 mm stroke in a rotation lubricant free and wear resistant

  • For quick adjustments as an alternative to pneumatic or toothed belt.
  • Various diameters from stock
  • Self-lubricating
  • Wear resistant for maximum service life
  • Material of the nuts: iglide® J
Supplier's Site

Technical Specifications

  igus® inc.
Product Category Lead Screws and ACME Screws
Product Name Cylindrical Leadscrew
Screw Type Lead Screw
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M3 x 0,5 x L1 - Lead Screw Series M3 x 0,5 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.1181 inch (3 mm)
View Details
ACME Screws - A205010-1 - Rockford Ball Screw
Rockford Ball Screw
Specs
Screw Type Acme Screw
Design Features Right Hand Thread
Design English Design Arrangement
View Details
3/8-12 Flanged Mounted ACME Nuts with 2 Starts and 0.167
Specs
Screw Type Lead Screw
Component Type Nut Only
Length 1.5 inch (38.1 mm)
View Details
Feed Screw - Lead Screw - CT20T+1500L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 2.36 inch (60 mm)
View Details