igus® inc. Control Cable CFBUS.PVC.021 (50m)

Description
Igus CFBUS.PVC.021 (50m) Data Cable
Request a Quote
Description
Igus CFBUS.PVC.021 (50m) Data Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 2100526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
2100526
Control Cable 2100526
Igus CFBUS.PVC.021 (50m) Data Cable

Igus CFBUS.PVC.021 (50m) Data Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2100526
Product Name Control Cable
Cable Length 164 ft (500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to XL2 and X100W2 Mini-Hooks - 1010XL2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details