igus® inc. Control Cable CFBUS.LB.022

Description
Igus CFBUS.LB.022 Data Cable
Request a Quote
Description
Igus CFBUS.LB.022 Data Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 1854914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
1854914
Control Cable 1854914
Igus CFBUS.LB.022 Data Cable

Igus CFBUS.LB.022 Data Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1854914
Product Name Control Cable
Cable Length 82.02 ft (250 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG174/U to 0.025″ Square Sockets - 4034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details