igus® inc. Control Cable CF240.03.04

Description
Igus CF240.03.04 Data Cable
Request a Quote
Description
Igus CF240.03.04 Data Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 1854883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
1854883
Control Cable 1854883
Igus CF240.03.04 Data Cable

Igus CF240.03.04 Data Cable

Supplier's Site
Wire Igus - 78AH1071 - Newark, An Avnet Company
Chicago, IL, United States
Wire Igus
78AH1071
Wire Igus 78AH1071
WIRE: DATA TRANSMISSION; CHAINFLEX® CF240; 4X0,34MM2; PVC; GREY

WIRE: DATA TRANSMISSION; CHAINFLEX® CF240; 4X0,34MM2; PVC; GREY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1854883 78AH1071
Product Name Control Cable Wire Igus
Cable Length 82.02 ft (250 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-5100-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details