igus® inc. Ball Bearings BB-6001-B180-30-GL

Description
Igus BB-6001-B180-30-GL Ball Bearing
Request a Quote
Description
Igus BB-6001-B180-30-GL Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2724335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2724335
Ball Bearings 2724335
Igus BB-6001-B180-30-GL Ball Bearing

Igus BB-6001-B180-30-GL Ball Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Bearings
Product Number 2724335
Product Name Ball Bearings
Material / Plating Glass
Seals / Shields None (Open Bearing)
Design Units Metric
Bore 0.4724 inch (12.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details