igus® inc. Cable and Hose Carriers, Drag Chains 2700-15-063-0

Description
CABL CARRIER 1.97H X 6.53W 1=1FT
Datasheet
Description
CABL CARRIER 1.97H X 6.53W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 2700-15-063-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
2700-15-063-0
Cable and Hose Carriers, Drag Chains 2700-15-063-0
CABL CARRIER 1.97H X 6.53W 1=1FT

CABL CARRIER 1.97H X 6.53W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 2700-15-063-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 6613582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless steel
ANSI Pitch 35 (3/8")
Chain Pitch 0.3750 inch (9.52 mm)
View Details
Conveyor Chain(M Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
Chain Pitch 1.57 to 12.4 inch (40 to 315 mm)
Tensile Strength 4496 to 17984 lbs (2039 to 8156 kg)
View Details
Stainless Steel Spring Clip Connecting Link - A 6Y77M37SCCL - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.3750 inch (9.53 mm)
View Details
Joint Way International, Inc.
Specs
Chain Pitch 2 inch (50.8 mm)
Rollers Rollers
Features Double Pitch Roller Chain
View Details