igus® inc. Cable and Hose Carriers, Drag Chains 2500-07-100-0

Description
CABL CARRIER 1.38H X 3.66W 1=1FT
Datasheet
Description
CABL CARRIER 1.38H X 3.66W 1=1FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Hose Carriers, Drag Chains - 2500-07-100-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Cable and Hose Carriers, Drag Chains
2500-07-100-0
Cable and Hose Carriers, Drag Chains 2500-07-100-0
CABL CARRIER 1.38H X 3.66W 1=1FT

CABL CARRIER 1.38H X 3.66W 1=1FT

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Roller Chain
Product Number 2500-07-100-0
Product Name Cable and Hose Carriers, Drag Chains
Unlock Full Specs
to access all available technical data

Similar Products

Cast Iron Chain C188CP -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 2.61 inch (66.27 mm)
Maximum Allowable Load 2350 lbs (1066 kg)
View Details
Roller Chains - 1463750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Apron/Pan Conveyor Chain -  - Renold Canada
Specs
Chain Class / Application Conveyor Chain; Cement/clinker, Ore, Sand, Gravel, Stone, Coal, Foundry/Castings, Industrial Refuse
Rollers Rollers
Links Straight Link
View Details