igus® inc. Energy Chain System®, Triflex® R Cable Carriers TRLF. 65

Description
System triflex® R Serie TRLF. 65 1. TRLF - Light and cost-effective with quick-lock 2. Multi-dimensionally moving- Rotation of approx. ± 10° per chain link possible in the longitudinal axis. 3. High tensile forceaufnahme due to the "trailer mechanism" 4. Easily snapped open for thick, rigid hoses and/or many cables 5. Easy installation and dismantling 6. Extremely light due to one-piece design 7. 3-chamber system for interior separation 8. Small bending radii , Small pitch 9. Light and cost-effective mounting bracket with strain relief or intermediate connection When to use Series TRLF. 65: When easy snap-open by hand or with a screwdriver is desired For thick, rigid hoses and/or many cables 3D e-chain® for easy-to-handle ambient conditions When the system needs to be easy to shorten or extend When easy filling and replacement of pre-harnessed cables or media hoses is important When not to use Series TRLF.65: For circular motions with high loads System twisterchain® When a fully enclosed version is required System triflex® R TRC When a stable, easy-to-fill version is required System triflex® R TRE When a less expensive, less sophisticated 3D solution is desired , triflex® R TRL system
Description
System triflex® R Serie TRLF. 65 1. TRLF - Light and cost-effective with quick-lock 2. Multi-dimensionally moving- Rotation of approx. ± 10° per chain link possible in the longitudinal axis. 3. High tensile forceaufnahme due to the "trailer mechanism" 4. Easily snapped open for thick, rigid hoses and/or many cables 5. Easy installation and dismantling 6. Extremely light due to one-piece design 7. 3-chamber system for interior separation 8. Small bending radii , Small pitch 9. Light and cost-effective mounting bracket with strain relief or intermediate connection When to use Series TRLF. 65: When easy snap-open by hand or with a screwdriver is desired For thick, rigid hoses and/or many cables 3D e-chain® for easy-to-handle ambient conditions When the system needs to be easy to shorten or extend When easy filling and replacement of pre-harnessed cables or media hoses is important When not to use Series TRLF.65: For circular motions with high loads System twisterchain® When a fully enclosed version is required System triflex® R TRC When a stable, easy-to-fill version is required System triflex® R TRE When a less expensive, less sophisticated 3D solution is desired , triflex® R TRL system
Datasheet
Datasheet Summary
Powered by GS/AI

The Energy Chain System®, Triflex® R Cable Carrier TRLF. 65 is designed for light-duty applications requiring quick access and flexibility. It features a snap lock mechanism that allows for easy opening and filling, making it suitable for thick, rigid hoses and multiple cables. The carrier supports multi-dimensional movement with a rotation of approximately ±10° per chain link, and its lightweight one-piece design enhances ease of installation and maintenance. The system includes a three-chamber design for effective interior separation and is capable of accommodating small bending radii. The TRLF. 65 is particularly beneficial in environments where quick assembly and disassembly are necessary, as well as for applications that require the ability to shorten or extend the system easily. However, it is not recommended for high-load circular motions or when a fully enclosed version is needed.

Datasheet Summary
Powered by GS/AI

The Energy Chain System®, Triflex® R Cable Carrier TRLF. 65 is designed for light-duty applications requiring quick access and flexibility. It features a snap lock mechanism that allows for easy opening and filling, making it suitable for thick, rigid hoses and multiple cables. The carrier supports multi-dimensional movement with a rotation of approximately ±10° per chain link, and its lightweight one-piece design enhances ease of installation and maintenance. The system includes a three-chamber design for effective interior separation and is capable of accommodating small bending radii. The TRLF. 65 is particularly beneficial in environments where quick assembly and disassembly are necessary, as well as for applications that require the ability to shorten or extend the system easily. However, it is not recommended for high-load circular motions or when a fully enclosed version is needed.

Suppliers

Company
Product
Description
Supplier Links
Energy Chain System®, Triflex® R Cable Carriers - TRLF. 65 - igus® inc.
East Providence, RI, United States
Energy Chain System®, Triflex® R Cable Carriers
TRLF. 65
Energy Chain System®, Triflex® R Cable Carriers TRLF. 65
System triflex® R Serie TRLF. 65 1. TRLF - Light and cost-effective with quick-lock 2. Multi-dimensionally moving- Rotation of approx. ± 10° per chain link possible in the longitudinal axis. 3. High tensile forceaufnahme due to the "trailer mechanism" 4. Easily snapped open for thick, rigid hoses and/or many cables 5. Easy installation and dismantling 6. Extremely light due to one-piece design 7. 3-chamber system for interior separation 8. Small bending radii , Small pitch 9. Light and cost-effective mounting bracket with strain relief or intermediate connection When to use Series TRLF. 65: When easy snap-open by hand or with a screwdriver is desired For thick, rigid hoses and/or many cables 3D e-chain® for easy-to-handle ambient conditions When the system needs to be easy to shorten or extend When easy filling and replacement of pre-harnessed cables or media hoses is important When not to use Series TRLF.65: For circular motions with high loads System twisterchain® When a fully enclosed version is required System triflex® R TRC When a stable, easy-to-fill version is required System triflex® R TRE When a less expensive, less sophisticated 3D solution is desired , triflex® R TRL system

System triflex® R Serie TRLF. 65

1. TRLF - Light and cost-effective with quick-lock
2. Multi-dimensionally moving- Rotation of approx. ± 10° per chain link possible in the longitudinal axis.
3. High tensile forceaufnahme due to the "trailer mechanism"
4. Easily snapped open for thick, rigid hoses and/or many cables
5. Easy installation and dismantling
6. Extremely light due to one-piece design
7. 3-chamber system for interior separation
8. Small bending radii , Small pitch
9. Light and cost-effective mounting bracket with strain relief or intermediate connection

When to use Series TRLF. 65:

  • When easy snap-open by hand or with a screwdriver is desired
  • For thick, rigid hoses and/or many cables
  • 3D e-chain® for easy-to-handle ambient conditions
  • When the system needs to be easy to shorten or extend
  • When easy filling and replacement of pre-harnessed cables or media hoses is important

When not to use Series TRLF.65:

  • For circular motions with high loads
    System twisterchain®
  • When a fully enclosed version is required
    System triflex® R TRC
  • When a stable, easy-to-fill version is required
    System triflex® R TRE
  • When a less expensive, less sophisticated 3D solution is desired
    , triflex® R TRL system
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number TRLF. 65
Product Name Energy Chain System®, Triflex® R Cable Carriers
Carrier Type Enclosed
Special Motion Spiral
Options Strain Relief
Inside Width 2.56 inch (65.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Energy Chain, Cable Carrier - I-496 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 4.06 inch (103 mm)
Inside Height 0.9800 inch (24.89 mm)
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Steel Cable And Hose Carriers - MRC Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Metallic
Special Motion Rotary
View Details