igus® inc. Energy Chain System®, Triflex® R Cable Carriers TRE-40

Description
System Triflex® R Series TRE.40 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations 2. High tensile strength due to special ball-and-socket principle, enables flexible movement along all axes 3. Easy opening mechanism for easy filling with cable and hose packages 4. Impact-resistant, dirt-repelling, rugged and abrasion-resistant, smooth, rounded exterior 5. Small bend radius & short pitch - Space-saving installation 6. Easy installation and dismantling - An injection molded component. No other components (steel cables, spring suspensions etc.) are required 7. High stability - Due to outer stop dogs, defined stops for radius and torsion 8. Triflex® R-Set - compact module for all movements on robots, which can be fixed on existing fastening points 9. Easy attachment onto the robot/machine reduces setup time 10. For special cases also available: Fiber rods, universal assembly kit and FlexBar When to use the Series TRE.40: When an easy-to-fill 3D chain is needed If a secure cable guide is required for multi-dimensional 3D-movements If high torsional stability is required If the system has to be shortened or lengthened easily If a small bending radius is required If hight ensile strength is important When do I not opt for Series TRE.40 For circular motions with high loads System TwisterChain® When a fully enclosed model is required System Triflex® R TRC When a cost-efficient, less demanding 3D solution is required System Triflex® R TRL
Datasheet
Description
System Triflex® R Series TRE.40 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations 2. High tensile strength due to special ball-and-socket principle, enables flexible movement along all axes 3. Easy opening mechanism for easy filling with cable and hose packages 4. Impact-resistant, dirt-repelling, rugged and abrasion-resistant, smooth, rounded exterior 5. Small bend radius & short pitch - Space-saving installation 6. Easy installation and dismantling - An injection molded component. No other components (steel cables, spring suspensions etc.) are required 7. High stability - Due to outer stop dogs, defined stops for radius and torsion 8. Triflex® R-Set - compact module for all movements on robots, which can be fixed on existing fastening points 9. Easy attachment onto the robot/machine reduces setup time 10. For special cases also available: Fiber rods, universal assembly kit and FlexBar When to use the Series TRE.40: When an easy-to-fill 3D chain is needed If a secure cable guide is required for multi-dimensional 3D-movements If high torsional stability is required If the system has to be shortened or lengthened easily If a small bending radius is required If hight ensile strength is important When do I not opt for Series TRE.40 For circular motions with high loads System TwisterChain® When a fully enclosed model is required System Triflex® R TRC When a cost-efficient, less demanding 3D solution is required System Triflex® R TRL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Energy Chain System®, Triflex® R Cable Carriers - TRE-40 - igus® inc.
East Providence, RI, United States
Energy Chain System®, Triflex® R Cable Carriers
TRE-40
Energy Chain System®, Triflex® R Cable Carriers TRE-40
System Triflex® R Series TRE.40 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations 2. High tensile strength due to special ball-and-socket principle, enables flexible movement along all axes 3. Easy opening mechanism for easy filling with cable and hose packages 4. Impact-resistant, dirt-repelling, rugged and abrasion-resistant, smooth, rounded exterior 5. Small bend radius & short pitch - Space-saving installation 6. Easy installation and dismantling - An injection molded component. No other components (steel cables, spring suspensions etc.) are required 7. High stability - Due to outer stop dogs, defined stops for radius and torsion 8. Triflex® R-Set - compact module for all movements on robots, which can be fixed on existing fastening points 9. Easy attachment onto the robot/machine reduces setup time 10. For special cases also available: Fiber rods, universal assembly kit and FlexBar When to use the Series TRE.40: When an easy-to-fill 3D chain is needed If a secure cable guide is required for multi-dimensional 3D-movements If high torsional stability is required If the system has to be shortened or lengthened easily If a small bending radius is required If hight ensile strength is important When do I not opt for Series TRE.40 For circular motions with high loads System TwisterChain® When a fully enclosed model is required System Triflex® R TRC When a cost-efficient, less demanding 3D solution is required System Triflex® R TRL

System Triflex® R Series TRE.40

1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations
2. High tensile strength due to special ball-and-socket principle, enables flexible movement along all axes
3. Easy opening mechanism for easy filling with cable and hose packages
4. Impact-resistant, dirt-repelling, rugged and abrasion-resistant, smooth, rounded exterior
5. Small bend radius & short pitch - Space-saving installation
6. Easy installation and dismantling - An injection molded component. No other components (steel cables, spring suspensions etc.) are required
7. High stability - Due to outer stop dogs, defined stops for radius and torsion
8. Triflex® R-Set - compact module for all movements on robots, which can be fixed on existing fastening points
9. Easy attachment onto the robot/machine reduces setup time
10. For special cases also available: Fiber rods, universal assembly kit and FlexBar

When to use the Series TRE.40:

  • When an easy-to-fill 3D chain is needed
  • If a secure cable guide is required for multi-dimensional 3D-movements
  • If high torsional stability is required
  • If the system has to be shortened or lengthened easily
  • If a small bending radius is required
  • If hight ensile strength is important

When do I not opt for Series TRE.40

  • For circular motions with high loads
    System TwisterChain®
  • When a fully enclosed model is required
    System Triflex® R TRC
  • When a cost-efficient, less demanding 3D solution is required
    System Triflex® R TRL
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number TRE-40
Product Name Energy Chain System®, Triflex® R Cable Carriers
Carrier Type Enclosed
Special Motion Spiral
Options Strain Relief
Inside Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable And Hose Carriers - SA Series - Dynatect Manufacturing, Inc.
Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Metallic
Special Motion Rotary
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Cable Guides - 20 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Cover / Bars Hinged Bars
View Details
E-Chain System® Zipper Cable Carriers - 47 - igus® inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
View Details