igus® inc. Energy Chain System®, Triflex® R Cable Carriers TRC-85

Description
System Triflex® R Series TRC-85 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations 2. High tensile strength due to special ball-and-socket principle, enables flexible movement along all axes 3. Impact-resistant, dirt-repelling, rugged and abrasion-resistant, smooth, rounded exterior 4. Small bend radius & short pitch - Space-saving installation 5. Easy installation and dismantling - An injection molded component. No other components (steel cables, spring suspensions etc.) are required 6. High stability - Due to outer stop dogs, defined stops for radius and torsion 7. Triflex® R-Set - compact module for all movements on robots, which can be fixed on existing fastening points 8. Easy attachment onto the robot/machine reduces setup time When to use the Series TRC-85: If a secure cable guide is required for multi-dimensional (3D-) movements If high torsional stability is required If the system has to be shortened or lengthened easily If a small bending radius is required If high tensile strength is important When not to use Series TRC-85 For circular movements with high loads System TwisterChain® If simple filling is required System Triflex® R TRE
Datasheet
Description
System Triflex® R Series TRC-85 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations 2. High tensile strength due to special ball-and-socket principle, enables flexible movement along all axes 3. Impact-resistant, dirt-repelling, rugged and abrasion-resistant, smooth, rounded exterior 4. Small bend radius & short pitch - Space-saving installation 5. Easy installation and dismantling - An injection molded component. No other components (steel cables, spring suspensions etc.) are required 6. High stability - Due to outer stop dogs, defined stops for radius and torsion 7. Triflex® R-Set - compact module for all movements on robots, which can be fixed on existing fastening points 8. Easy attachment onto the robot/machine reduces setup time When to use the Series TRC-85: If a secure cable guide is required for multi-dimensional (3D-) movements If high torsional stability is required If the system has to be shortened or lengthened easily If a small bending radius is required If high tensile strength is important When not to use Series TRC-85 For circular movements with high loads System TwisterChain® If simple filling is required System Triflex® R TRE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Energy Chain System®, Triflex® R Cable Carriers - TRC-85 - igus® inc.
East Providence, RI, United States
Energy Chain System®, Triflex® R Cable Carriers
TRC-85
Energy Chain System®, Triflex® R Cable Carriers TRC-85
System Triflex® R Series TRC-85 1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations 2. High tensile strength due to special ball-and-socket principle, enables flexible movement along all axes 3. Impact-resistant, dirt-repelling, rugged and abrasion-resistant, smooth, rounded exterior 4. Small bend radius & short pitch - Space-saving installation 5. Easy installation and dismantling - An injection molded component. No other components (steel cables, spring suspensions etc.) are required 6. High stability - Due to outer stop dogs, defined stops for radius and torsion 7. Triflex® R-Set - compact module for all movements on robots, which can be fixed on existing fastening points 8. Easy attachment onto the robot/machine reduces setup time When to use the Series TRC-85: If a secure cable guide is required for multi-dimensional (3D-) movements If high torsional stability is required If the system has to be shortened or lengthened easily If a small bending radius is required If high tensile strength is important When not to use Series TRC-85 For circular movements with high loads System TwisterChain® If simple filling is required System Triflex® R TRE

System Triflex® R Series TRC-85

1. Able to move multi-dimensionally - High degree of flexibility, even on the 6th axis. Twist up to approx. ± 10° per link possible in longitudinal axis. This assists guiding the cables and lines around difficult configurations
2. High tensile strength due to special ball-and-socket principle, enables flexible movement along all axes
3. Impact-resistant, dirt-repelling, rugged and abrasion-resistant, smooth, rounded exterior
4. Small bend radius & short pitch - Space-saving installation
5. Easy installation and dismantling - An injection molded component. No other components (steel cables, spring suspensions etc.) are required
6. High stability - Due to outer stop dogs, defined stops for radius and torsion
7. Triflex® R-Set - compact module for all movements on robots, which can be fixed on existing fastening points
8. Easy attachment onto the robot/machine reduces setup time

When to use the Series TRC-85:

  • If a secure cable guide is required for multi-dimensional (3D-) movements
  • If high torsional stability is required
  • If the system has to be shortened or lengthened easily
  • If a small bending radius is required
  • If high tensile strength is important

When not to use Series TRC-85

  • For circular movements with high loads
    System TwisterChain®
  • If simple filling is required
    System Triflex® R TRE
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number TRC-85
Product Name Energy Chain System®, Triflex® R Cable Carriers
Carrier Type Enclosed
Special Motion Spiral
Options Strain Relief
Inside Width 3.27 inch (83.06 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Energy Chain, Cable Carrier - I-1030 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 9.84 inch (250 mm)
Inside Height 2.2 inch (55.88 mm)
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Hybrid Nylon Chain/Aluminum Frame Stay Cable Track; Customizable Widths - SILVYN® Rugged Hybrid Carrier - LAPP
Specs
Carrier Type Open (optional feature); Enclosed (optional feature)
Material Nonmetallic; Metallic
Special Motion Rotary
View Details