igus® inc. E-Chain System® E4/4 Cable Carriers R7728

Description
Series 5150, Energy chain® with crossbars every second link. 1. High side-mount stability due to undercut 2. High torsional rigidity 3. Closed and open styles can be combined 4. Hinged, snap-open, removable lids along outer radius of Energy Tube 5. Numerous interior separation possibilities 6. Crossbars on Energy Chains® are removable along both radii 7. Lateral glide surfaces for side-mounted operation 8. Wide, rounded plastic crossbars - cable friendly 9. KMA mounting brackets with attachment points on all sides 10. Strain relief elements can be integrated with the mounting bracket 11. Energy Chain® also available with reverse bending radii Inner widths Bi: 1.97 up to 23.62 (50 - 600 mm) Bending radii R: 5.91 up to 39.37 (150 - 1000 mm) Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m) When to use Series 5150 If subject to high torsional forces For side-mounted applications involving long unsupported lengths If subject to very dirty or dusty environments When not to use Series 5150 If a simpler low-cost solution is required Series 15050 Series R19850
Datasheet
Description
Series 5150, Energy chain® with crossbars every second link. 1. High side-mount stability due to undercut 2. High torsional rigidity 3. Closed and open styles can be combined 4. Hinged, snap-open, removable lids along outer radius of Energy Tube 5. Numerous interior separation possibilities 6. Crossbars on Energy Chains® are removable along both radii 7. Lateral glide surfaces for side-mounted operation 8. Wide, rounded plastic crossbars - cable friendly 9. KMA mounting brackets with attachment points on all sides 10. Strain relief elements can be integrated with the mounting bracket 11. Energy Chain® also available with reverse bending radii Inner widths Bi: 1.97 up to 23.62 (50 - 600 mm) Bending radii R: 5.91 up to 39.37 (150 - 1000 mm) Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m) When to use Series 5150 If subject to high torsional forces For side-mounted applications involving long unsupported lengths If subject to very dirty or dusty environments When not to use Series 5150 If a simpler low-cost solution is required Series 15050 Series R19850
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E4/4 Cable Carriers - R7728 - igus® inc.
East Providence, RI, United States
E-Chain System® E4/4 Cable Carriers
R7728
E-Chain System® E4/4 Cable Carriers R7728
Series 5150, Energy chain® with crossbars every second link. 1. High side-mount stability due to undercut 2. High torsional rigidity 3. Closed and open styles can be combined 4. Hinged, snap-open, removable lids along outer radius of Energy Tube 5. Numerous interior separation possibilities 6. Crossbars on Energy Chains® are removable along both radii 7. Lateral glide surfaces for side-mounted operation 8. Wide, rounded plastic crossbars - cable friendly 9. KMA mounting brackets with attachment points on all sides 10. Strain relief elements can be integrated with the mounting bracket 11. Energy Chain® also available with reverse bending radii Inner widths Bi: 1.97 up to 23.62 (50 - 600 mm) Bending radii R: 5.91 up to 39.37 (150 - 1000 mm) Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m) When to use Series 5150 If subject to high torsional forces For side-mounted applications involving long unsupported lengths If subject to very dirty or dusty environments When not to use Series 5150 If a simpler low-cost solution is required Series 15050 Series R19850

Series 5150, Energy chain® with crossbars every second link.

1. High side-mount stability due to undercut
2. High torsional rigidity
3. Closed and open styles can be combined
4. Hinged, snap-open, removable lids along outer radius of Energy Tube
5. Numerous interior separation possibilities
6. Crossbars on Energy Chains® are removable along both radii
7. Lateral glide surfaces for side-mounted operation
8. Wide, rounded plastic crossbars - cable friendly
9. KMA mounting brackets with attachment points on all sides
10. Strain relief elements can be integrated with the mounting bracket
11. Energy Chain® also available with reverse bending radii

Inner widths Bi: 1.97 up to 23.62 (50 - 600 mm)
Bending radii R: 5.91 up to 39.37 (150 - 1000 mm)
Pitch: 3.58 (91 mm) per link = 4 links/ft (11/m)

When to use Series 5150

  • If subject to high torsional forces
  • For side-mounted applications involving long unsupported lengths
  • If subject to very dirty or dusty environments

When not to use Series 5150

  • If a simpler low-cost solution is required
    Series 15050
    Series R19850
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number R7728
Product Name E-Chain System® E4/4 Cable Carriers
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Standard Plastic Cable And Hose Carriers - SP Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Energy Chain, Cable Carrier - I-805 - Reid Supply
Specs
Cover / Bars Zipper
Inside Width 0.6300 inch (16 mm)
Inside Height 0.4100 inch (10.41 mm)
View Details
Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details