igus® inc. E-Chain System®, E2 Tube Cable Carriers R48

Description
Series R48 "E2 tube" - to open at the outer radius 1. Protection for cables and hoses against hot chips 2. Removable lids along the outer radius 3. Large pins for high stability 4. Smooth, chip-repellent exterior 5. Small pitch for low-noise, smooth operation 6. Fully enclosed 7. KMA mounting brackets with attachment capabilities on all sides 8. Strain relief separator option: Separator with integrated strain relief for use in the first or last chain link Inner widths Bi: 0.98 up to 5.12 (25 - 130 mm) Bending radii R: 2.36 up to 9.84 (60 - 250 mm) Pitch: 1.19 (30.3 mm) per link = 11 links/ft (33/m) When to use Series R48 "E2 tubes" If particularly quiet operation is required If very high speeds are required If chip repellent features are required When not to use Series R48 "E2 tubes" If a particularly low-cost solution is the main factor Series R117 Series R118 If no chip protection is required E2 medium, Series 250
Datasheet
Description
Series R48 "E2 tube" - to open at the outer radius 1. Protection for cables and hoses against hot chips 2. Removable lids along the outer radius 3. Large pins for high stability 4. Smooth, chip-repellent exterior 5. Small pitch for low-noise, smooth operation 6. Fully enclosed 7. KMA mounting brackets with attachment capabilities on all sides 8. Strain relief separator option: Separator with integrated strain relief for use in the first or last chain link Inner widths Bi: 0.98 up to 5.12 (25 - 130 mm) Bending radii R: 2.36 up to 9.84 (60 - 250 mm) Pitch: 1.19 (30.3 mm) per link = 11 links/ft (33/m) When to use Series R48 "E2 tubes" If particularly quiet operation is required If very high speeds are required If chip repellent features are required When not to use Series R48 "E2 tubes" If a particularly low-cost solution is the main factor Series R117 Series R118 If no chip protection is required E2 medium, Series 250
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System®, E2 Tube Cable Carriers - R48 - igus® inc.
East Providence, RI, United States
E-Chain System®, E2 Tube Cable Carriers
R48
E-Chain System®, E2 Tube Cable Carriers R48
Series R48 "E2 tube" - to open at the outer radius 1. Protection for cables and hoses against hot chips 2. Removable lids along the outer radius 3. Large pins for high stability 4. Smooth, chip-repellent exterior 5. Small pitch for low-noise, smooth operation 6. Fully enclosed 7. KMA mounting brackets with attachment capabilities on all sides 8. Strain relief separator option: Separator with integrated strain relief for use in the first or last chain link Inner widths Bi: 0.98 up to 5.12 (25 - 130 mm) Bending radii R: 2.36 up to 9.84 (60 - 250 mm) Pitch: 1.19 (30.3 mm) per link = 11 links/ft (33/m) When to use Series R48 "E2 tubes" If particularly quiet operation is required If very high speeds are required If chip repellent features are required When not to use Series R48 "E2 tubes" If a particularly low-cost solution is the main factor Series R117 Series R118 If no chip protection is required E2 medium, Series 250

Series R48 "E2 tube" - to open at the outer radius

1. Protection for cables and hoses against hot chips
2. Removable lids along the outer radius
3. Large pins for high stability
4. Smooth, chip-repellent exterior
5. Small pitch for low-noise, smooth operation
6. Fully enclosed
7. KMA mounting brackets with attachment capabilities on all sides
8. Strain relief separator option: Separator with integrated strain relief for use in the first or last chain link

Inner widths Bi: 0.98 up to 5.12 (25 - 130 mm)
Bending radii R: 2.36 up to 9.84 (60 - 250 mm)
Pitch: 1.19 (30.3 mm) per link = 11 links/ft (33/m)

When to use Series R48 "E2 tubes"

  • If particularly quiet operation is required
  • If very high speeds are required
  • If chip repellent features are required

When not to use Series R48 "E2 tubes"

  • If a particularly low-cost solution is the main factor
    Series R117
    Series R118
  • If no chip protection is required
    E2 medium, Series 250
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number R48
Product Name E-Chain System®, E2 Tube Cable Carriers
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature)
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable And Hose Carriers - MRC Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Metallic
Special Motion Rotary
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
E-Chain System® Zipper Cable Carriers - 07 - igus® inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details