igus® inc. E-Chain System® E2 Tubes Cable Carriers R118

Description
Series R118 - snap-open on both sides in the outer radius 1. Effective chip protection, even against hot metal chips 2. Smooth, chip-repellent exterior 3. Double stop dog for strong unsupported length 4. Snap-open from the side, covered pin/bore connection 5. Lateral glide surfaces for side-mounted operation 6. Snap-open lids along the inner or outer radius 7. Universal KMA mounting brackets with attachment capability on all sides 8. Space-efficient with optimized ratio of inner to outer dimension Inner widths Bi: 0.79 up to 3.94 (20 - 100 mm) Bending radii R: 2.48 up to 7.09 (63 - 180 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series R118 If snap-open accessibility along inner or outer radius is required If price is an issue If flush attachment is required When not to use Series R118 If accessibility along the sides of the radius is required System E4/100, Series R760 For smoother running and smaller pitch Energy tubes E2, series R48
Datasheet
Description
Series R118 - snap-open on both sides in the outer radius 1. Effective chip protection, even against hot metal chips 2. Smooth, chip-repellent exterior 3. Double stop dog for strong unsupported length 4. Snap-open from the side, covered pin/bore connection 5. Lateral glide surfaces for side-mounted operation 6. Snap-open lids along the inner or outer radius 7. Universal KMA mounting brackets with attachment capability on all sides 8. Space-efficient with optimized ratio of inner to outer dimension Inner widths Bi: 0.79 up to 3.94 (20 - 100 mm) Bending radii R: 2.48 up to 7.09 (63 - 180 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series R118 If snap-open accessibility along inner or outer radius is required If price is an issue If flush attachment is required When not to use Series R118 If accessibility along the sides of the radius is required System E4/100, Series R760 For smoother running and smaller pitch Energy tubes E2, series R48
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E2 Tubes Cable Carriers - R118 - igus® inc.
East Providence, RI, United States
E-Chain System® E2 Tubes Cable Carriers
R118
E-Chain System® E2 Tubes Cable Carriers R118
Series R118 - snap-open on both sides in the outer radius 1. Effective chip protection, even against hot metal chips 2. Smooth, chip-repellent exterior 3. Double stop dog for strong unsupported length 4. Snap-open from the side, covered pin/bore connection 5. Lateral glide surfaces for side-mounted operation 6. Snap-open lids along the inner or outer radius 7. Universal KMA mounting brackets with attachment capability on all sides 8. Space-efficient with optimized ratio of inner to outer dimension Inner widths Bi: 0.79 up to 3.94 (20 - 100 mm) Bending radii R: 2.48 up to 7.09 (63 - 180 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series R118 If snap-open accessibility along inner or outer radius is required If price is an issue If flush attachment is required When not to use Series R118 If accessibility along the sides of the radius is required System E4/100, Series R760 For smoother running and smaller pitch Energy tubes E2, series R48

Series R118 - snap-open on both sides in the outer radius

1. Effective chip protection, even against hot metal chips
2. Smooth, chip-repellent exterior
3. Double stop dog for strong unsupported length
4. Snap-open from the side, covered pin/bore connection
5. Lateral glide surfaces for side-mounted operation
6. Snap-open lids along the inner or outer radius
7. Universal KMA mounting brackets with attachment capability on all sides
8. Space-efficient with optimized ratio of inner to outer dimension

Inner widths Bi: 0.79 up to 3.94 (20 - 100 mm)
Bending radii R: 2.48 up to 7.09 (63 - 180 mm)
Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m)

When to use Series R118

  • If snap-open accessibility along inner or outer radius is required
  • If price is an issue
  • If flush attachment is required

When not to use Series R118

  • If accessibility along the sides of the radius is required
    System E4/100, Series R760
  • For smoother running and smaller pitch
    Energy tubes E2, series R48
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number R118
Product Name E-Chain System® E2 Tubes Cable Carriers
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
Cover / Bars Hinged Bars
Options Armor Plates
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable and Hose Carriers - Gortube® Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Enclosed
Material Metallic
Special Motion Rotary
View Details
Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details
Energy Chain, Cable Carrier - I-466 - Reid Supply
Specs
Cover / Bars Hinged Bars
Inside Width 3.03 inch (76.91 mm)
Inside Height 0.9800 inch (24.89 mm)
View Details