igus® inc. E-Chain System® E2 Tubes Cable Carriers R117

Description
Series R117 - snap-open on both sides in the inner radius 1. Effective chip protection, even against hot metal chips 2. Smooth, chip-repellent exterior 3. Double stop dog for strong unsupported length 4. Snap-open from the side, covered pin/bore connection 5. Lateral glide surfaces for side-mounted operation 6. Snap-open from the side, covered pin/bore connection 7. Universal KMA mounting brackets with attachment capability on all sides 8. Snap-open lids along the inner or outer radius Inner widths Bi: 0.79 up to 3.94 (20 - 100 mm) Bending radii R: 2.48 up to 7.09 (63 - 180 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series R117 If snap-open accessibility along inner or outer radius is required If price is an issue If flush attachment is required When not to use Series R117 If accessibility along the sides of the radius is required System E4/100, Series R760 For smoother running and smaller pitch Energy tubes E2, series R48
Datasheet
Description
Series R117 - snap-open on both sides in the inner radius 1. Effective chip protection, even against hot metal chips 2. Smooth, chip-repellent exterior 3. Double stop dog for strong unsupported length 4. Snap-open from the side, covered pin/bore connection 5. Lateral glide surfaces for side-mounted operation 6. Snap-open from the side, covered pin/bore connection 7. Universal KMA mounting brackets with attachment capability on all sides 8. Snap-open lids along the inner or outer radius Inner widths Bi: 0.79 up to 3.94 (20 - 100 mm) Bending radii R: 2.48 up to 7.09 (63 - 180 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series R117 If snap-open accessibility along inner or outer radius is required If price is an issue If flush attachment is required When not to use Series R117 If accessibility along the sides of the radius is required System E4/100, Series R760 For smoother running and smaller pitch Energy tubes E2, series R48
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E2 Tubes Cable Carriers - R117 - igus® inc.
East Providence, RI, United States
E-Chain System® E2 Tubes Cable Carriers
R117
E-Chain System® E2 Tubes Cable Carriers R117
Series R117 - snap-open on both sides in the inner radius 1. Effective chip protection, even against hot metal chips 2. Smooth, chip-repellent exterior 3. Double stop dog for strong unsupported length 4. Snap-open from the side, covered pin/bore connection 5. Lateral glide surfaces for side-mounted operation 6. Snap-open from the side, covered pin/bore connection 7. Universal KMA mounting brackets with attachment capability on all sides 8. Snap-open lids along the inner or outer radius Inner widths Bi: 0.79 up to 3.94 (20 - 100 mm) Bending radii R: 2.48 up to 7.09 (63 - 180 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series R117 If snap-open accessibility along inner or outer radius is required If price is an issue If flush attachment is required When not to use Series R117 If accessibility along the sides of the radius is required System E4/100, Series R760 For smoother running and smaller pitch Energy tubes E2, series R48

Series R117 - snap-open on both sides in the inner radius

1. Effective chip protection, even against hot metal chips
2. Smooth, chip-repellent exterior
3. Double stop dog for strong unsupported length
4. Snap-open from the side, covered pin/bore connection
5. Lateral glide surfaces for side-mounted operation
6. Snap-open from the side, covered pin/bore connection
7. Universal KMA mounting brackets with attachment capability on all sides
8. Snap-open lids along the inner or outer radius

Inner widths Bi: 0.79 up to 3.94 (20 - 100 mm)
Bending radii R: 2.48 up to 7.09 (63 - 180 mm)
Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m)

When to use Series R117

  • If snap-open accessibility along inner or outer radius is required
  • If price is an issue
  • If flush attachment is required

When not to use Series R117

  • If accessibility along the sides of the radius is required
    System E4/100, Series R760
  • For smoother running and smaller pitch
    Energy tubes E2, series R48
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number R117
Product Name E-Chain System® E2 Tubes Cable Carriers
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
Cover / Bars Hinged Bars
Options Armor Plates
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable And Hose Carriers - GX Series - Dynatect Manufacturing, Inc.
Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Metallic
Special Motion Rotary
View Details
Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Energy Chain, Cable Carrier - I-995 - Reid Supply
Specs
Cover / Bars Hinged Bars
Inside Width 4.53 inch (115 mm)
Inside Height 1.77 inch (44.96 mm)
View Details