igus® inc. E-Chain System® Zipper Cable Carriers R09

Description
Series R09 "Zipper" - zip-open along outer radius 1. “Zipper” fast opening and closing 2. Small pitch for low-noise, smooth operation 3. Protection against dirt and chips 4. iF-Design Award Winner 5. Lightweight 6. Zipper lids can be separated and joined at each link 7. For high acceleration 8. Mounting bracket with integrated strain relief 9. Small zip-open Energy Tube Inner widths Bi: 0.39 up to 1.97 (10 - 50 mm) Bending radii R: 1.89, 2.95, 3.94 (48, 75, 100 mm) Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m) When to use series R09 energy tubes If fast installation using zipper lids is required If protection against dust and dirt is required If quick insertion of cables with preassembled connectors is required When not to use series R09 energy tube If opening of the link is not necessary E2 Micro, Series 08 If cable installation without opening lids is necessary Series E08 E-Z Chain
Datasheet
Description
Series R09 "Zipper" - zip-open along outer radius 1. “Zipper” fast opening and closing 2. Small pitch for low-noise, smooth operation 3. Protection against dirt and chips 4. iF-Design Award Winner 5. Lightweight 6. Zipper lids can be separated and joined at each link 7. For high acceleration 8. Mounting bracket with integrated strain relief 9. Small zip-open Energy Tube Inner widths Bi: 0.39 up to 1.97 (10 - 50 mm) Bending radii R: 1.89, 2.95, 3.94 (48, 75, 100 mm) Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m) When to use series R09 energy tubes If fast installation using zipper lids is required If protection against dust and dirt is required If quick insertion of cables with preassembled connectors is required When not to use series R09 energy tube If opening of the link is not necessary E2 Micro, Series 08 If cable installation without opening lids is necessary Series E08 E-Z Chain
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® Zipper Cable Carriers - R09 - igus® inc.
East Providence, RI, United States
E-Chain System® Zipper Cable Carriers
R09
E-Chain System® Zipper Cable Carriers R09
Series R09 "Zipper" - zip-open along outer radius 1. “Zipper” fast opening and closing 2. Small pitch for low-noise, smooth operation 3. Protection against dirt and chips 4. iF-Design Award Winner 5. Lightweight 6. Zipper lids can be separated and joined at each link 7. For high acceleration 8. Mounting bracket with integrated strain relief 9. Small zip-open Energy Tube Inner widths Bi: 0.39 up to 1.97 (10 - 50 mm) Bending radii R: 1.89, 2.95, 3.94 (48, 75, 100 mm) Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m) When to use series R09 energy tubes If fast installation using zipper lids is required If protection against dust and dirt is required If quick insertion of cables with preassembled connectors is required When not to use series R09 energy tube If opening of the link is not necessary E2 Micro, Series 08 If cable installation without opening lids is necessary Series E08 E-Z Chain

Series R09 "Zipper" - zip-open along outer radius

1. “Zipper” fast opening and closing
2. Small pitch for low-noise, smooth operation
3. Protection against dirt and chips
4. iF-Design Award Winner
5. Lightweight
6. Zipper lids can be separated and joined at each link
7. For high acceleration
8. Mounting bracket with integrated strain relief
9. Small zip-open Energy Tube

Inner widths Bi: 0.39 up to 1.97 (10 - 50 mm)
Bending radii R: 1.89, 2.95, 3.94 (48, 75, 100 mm)
Pitch: 0.79 (20 mm) per link = 16 links/ft (50/m)

When to use series R09 energy tubes

  • If fast installation using zipper lids is required
  • If protection against dust and dirt is required
  • If quick insertion of cables with preassembled connectors is required

When not to use series R09 energy tube

  • If opening of the link is not necessary
    E2 Micro, Series 08
  • If cable installation without opening lids is necessary
    Series E08 E-Z Chain
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number R09
Product Name E-Chain System® Zipper Cable Carriers
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
Cover / Bars Zipper
Unlock Full Specs
to access all available technical data

Similar Products