Cable carriers protect vital cables and hoses on automated machinery. These cable tracks not only guide the cables and hoses while the machine is in operation, but they also shield them from harmful elements such as dirt, dust, chemicals, and flying debris. Our cost-effective modular systems allow for easy installation and low maintenance.
. This wide Enclosed hinge lid Energy Chain has a maximum compatible cable diameter of and a minimum fixed bend radius of 150.11 mm. It is available by the metre and the links are easy to lengthen and shorten to suit your application. The required chain length (S) can be estimated by taking (the length of travel/2) + the curve radius length (K)
| Reid Supply | |
|---|---|
| Product Category | Cable Carriers |
| Product Number | I-1115 |
| Product Name | Energy Chain, Cable Carrier |
| Cover / Bars | Hinged Bars |
| Inside Width | 9.84 inch (250 mm) |
| Inside Height | 3.15 inch (80.01 mm) |