igus® inc. E-Chain System® E6 Cable Carriers E6-62

Description
Series E6-62 System E6 1.No pin and bore connection 2. Inside stop dog 3. Small pitch for light, quiet run 4. Can be shortened or lengthened as required through modular structure 5. Very large gliding surface 6.Large inner height 7.KMA mounting bracket with "all around" fastening possibility 8.Optional with or without integrated C profile Inner width Bi: 1.97 to 15.75 (50 - 400 mm) Bending radii R: 4.53 to 13.78 (115 - 350 mm) Pitch: 1.97 (50 mm) per link = 7 links/ft (20/m) When to use Series E 6-62 If a low-noise version is required For very high speeds and/or accelerations If large stresses and thrust forces are present For small bending radii If less vibration is required Minimal abrasion, suitable for cleanrooms When not to use Series E 6-62 For side mounted applications Series 4040 System E4 For RBR (Reverse Bending Radius) Series 400 System E4 For high additional loads Series 4040 System E4 For dirty environments Series 4040 System E4
Datasheet
Description
Series E6-62 System E6 1.No pin and bore connection 2. Inside stop dog 3. Small pitch for light, quiet run 4. Can be shortened or lengthened as required through modular structure 5. Very large gliding surface 6.Large inner height 7.KMA mounting bracket with "all around" fastening possibility 8.Optional with or without integrated C profile Inner width Bi: 1.97 to 15.75 (50 - 400 mm) Bending radii R: 4.53 to 13.78 (115 - 350 mm) Pitch: 1.97 (50 mm) per link = 7 links/ft (20/m) When to use Series E 6-62 If a low-noise version is required For very high speeds and/or accelerations If large stresses and thrust forces are present For small bending radii If less vibration is required Minimal abrasion, suitable for cleanrooms When not to use Series E 6-62 For side mounted applications Series 4040 System E4 For RBR (Reverse Bending Radius) Series 400 System E4 For high additional loads Series 4040 System E4 For dirty environments Series 4040 System E4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E6 Cable Carriers - E6-62 - igus® inc.
East Providence, RI, United States
E-Chain System® E6 Cable Carriers
E6-62
E-Chain System® E6 Cable Carriers E6-62
Series E6-62 System E6 1.No pin and bore connection 2. Inside stop dog 3. Small pitch for light, quiet run 4. Can be shortened or lengthened as required through modular structure 5. Very large gliding surface 6.Large inner height 7.KMA mounting bracket with "all around" fastening possibility 8.Optional with or without integrated C profile Inner width Bi: 1.97 to 15.75 (50 - 400 mm) Bending radii R: 4.53 to 13.78 (115 - 350 mm) Pitch: 1.97 (50 mm) per link = 7 links/ft (20/m) When to use Series E 6-62 If a low-noise version is required For very high speeds and/or accelerations If large stresses and thrust forces are present For small bending radii If less vibration is required Minimal abrasion, suitable for cleanrooms When not to use Series E 6-62 For side mounted applications Series 4040 System E4 For RBR (Reverse Bending Radius) Series 400 System E4 For high additional loads Series 4040 System E4 For dirty environments Series 4040 System E4

Series E6-62 System E6

1.No pin and bore connection
2. Inside stop dog
3. Small pitch for light, quiet run
4. Can be shortened or lengthened as required through modular structure
5. Very large gliding surface
6.Large inner height
7.KMA mounting bracket with "all around" fastening possibility
8.Optional with or without integrated C profile

Inner width Bi: 1.97 to 15.75 (50 - 400 mm)
Bending radii R: 4.53 to 13.78 (115 - 350 mm)
Pitch: 1.97 (50 mm) per link = 7 links/ft (20/m)

When to use Series E 6-62

  • If a low-noise version is required
  • For very high speeds and/or accelerations
  • If large stresses and thrust forces are present
  • For small bending radii
  • If less vibration is required
  • Minimal abrasion, suitable for cleanrooms

When not to use Series E 6-62

  • For side mounted applications
    Series 4040 System E4
  • For RBR (Reverse Bending Radius)
    Series 400 System E4
  • For high additional loads
    Series 4040 System E4
  • For dirty environments
    Series 4040 System E4
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number E6-62
Product Name E-Chain System® E6 Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Energy Chain System®, Triflex® R Cable Carriers - TRE-60 - igus® inc.
Specs
Carrier Type Enclosed
Special Motion Spiral
Options Strain Relief
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Heavy Duty Nylon Cable Track; Standard Widths - SILVYN® Rugged Plastic Carrier - LAPP
Specs
Carrier Type Open (optional feature); Enclosed (optional feature)
Material Nonmetallic
Special Motion Rotary
View Details
Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details