igus® inc. E-Chain System® E6 Cable Carriers E6-29

Description
Series E6-29 system E6 1.No pins and hole connections 2. Small pitch for light, quiet run 3. Very large glide surfaces 4. Can be shortened or lengthened as required through modular design 5. Increased inner height 6. Interior stop dog system 7. KMA mounting brackets with attachment points on all sides (strain relief with separate tie wrap plates possible) 8. Strain relief crossbar E6-29-02Z available Inner widths Bi: 1.18 to 4.72 (30 - 120 mm) Bending radii R: 2.17 to 5.91 (55 - 150 mm) Pitch: 0.87 (22 mm) per link = 14 links/ft (1.01 ft) When to use Series E 6-29 If a low-noise version is required For very high speeds and/or accelerations If large stresses and thrust forces are present For small bending radii If less vibration is required Minimal abrasion, suitable for cleanrooms When not to use Series E 6-29 For side-mounted applications System E2 medium, Series 200 For RBR (reverse bending radii) System E2 medium, Series 200 For high additional loads System E2 medium, Series 200 For very dirty environments System E6, Series R6.29
Datasheet
Description
Series E6-29 system E6 1.No pins and hole connections 2. Small pitch for light, quiet run 3. Very large glide surfaces 4. Can be shortened or lengthened as required through modular design 5. Increased inner height 6. Interior stop dog system 7. KMA mounting brackets with attachment points on all sides (strain relief with separate tie wrap plates possible) 8. Strain relief crossbar E6-29-02Z available Inner widths Bi: 1.18 to 4.72 (30 - 120 mm) Bending radii R: 2.17 to 5.91 (55 - 150 mm) Pitch: 0.87 (22 mm) per link = 14 links/ft (1.01 ft) When to use Series E 6-29 If a low-noise version is required For very high speeds and/or accelerations If large stresses and thrust forces are present For small bending radii If less vibration is required Minimal abrasion, suitable for cleanrooms When not to use Series E 6-29 For side-mounted applications System E2 medium, Series 200 For RBR (reverse bending radii) System E2 medium, Series 200 For high additional loads System E2 medium, Series 200 For very dirty environments System E6, Series R6.29
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E6 Cable Carriers - E6-29 - igus® inc.
East Providence, RI, United States
E-Chain System® E6 Cable Carriers
E6-29
E-Chain System® E6 Cable Carriers E6-29
Series E6-29 system E6 1.No pins and hole connections 2. Small pitch for light, quiet run 3. Very large glide surfaces 4. Can be shortened or lengthened as required through modular design 5. Increased inner height 6. Interior stop dog system 7. KMA mounting brackets with attachment points on all sides (strain relief with separate tie wrap plates possible) 8. Strain relief crossbar E6-29-02Z available Inner widths Bi: 1.18 to 4.72 (30 - 120 mm) Bending radii R: 2.17 to 5.91 (55 - 150 mm) Pitch: 0.87 (22 mm) per link = 14 links/ft (1.01 ft) When to use Series E 6-29 If a low-noise version is required For very high speeds and/or accelerations If large stresses and thrust forces are present For small bending radii If less vibration is required Minimal abrasion, suitable for cleanrooms When not to use Series E 6-29 For side-mounted applications System E2 medium, Series 200 For RBR (reverse bending radii) System E2 medium, Series 200 For high additional loads System E2 medium, Series 200 For very dirty environments System E6, Series R6.29

Series E6-29 system E6

1.No pins and hole connections
2. Small pitch for light, quiet run
3. Very large glide surfaces
4. Can be shortened or lengthened as required through modular design
5. Increased inner height
6. Interior stop dog system
7. KMA mounting brackets with attachment points on all sides (strain relief with separate tie wrap plates possible)
8. Strain relief crossbar E6-29-02Z available

Inner widths Bi: 1.18 to 4.72 (30 - 120 mm)
Bending radii R: 2.17 to 5.91 (55 - 150 mm)
Pitch: 0.87 (22 mm) per link = 14 links/ft (1.01 ft)

When to use Series E 6-29

  • If a low-noise version is required
  • For very high speeds and/or
    accelerations
  • If large stresses and thrust forces
    are present
  • For small bending radii
  • If less vibration is required
  • Minimal abrasion, suitable for
    cleanrooms

When not to use Series E 6-29

  • For side-mounted applications
    System E2 medium, Series 200
  • For RBR (reverse bending radii)
    System E2 medium, Series 200
  • For high additional loads
    System E2 medium, Series 200
  • For very dirty environments
    System E6, Series R6.29
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number E6-29
Product Name E-Chain System® E6 Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products