igus® inc. E-Chain System® E-Z Chain Cable Carriers E26-2

Description
Series E26-2 - to be filled in the outer radius 1. Limited torsion tolerance 2. Large pins for long service life 3. Cable-friendly interior 4. Integrated strain relief option 5. “E” Series features split crossbar along the outer radius 6. “Z” Series features split crossbar along the inner radius 7. Dirt-repellent exterior 8. Very easy to fill - cables only have to be pushed in 9. 1-, 2- or 3-chamber system available 10. Patented push button principle holds the links together When to use Series E26-2 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series E26-2 If a long unsupported length is required Series 26 If an Energy Chain with a high locking crossbar is needed Series 340
Datasheet
Description
Series E26-2 - to be filled in the outer radius 1. Limited torsion tolerance 2. Large pins for long service life 3. Cable-friendly interior 4. Integrated strain relief option 5. “E” Series features split crossbar along the outer radius 6. “Z” Series features split crossbar along the inner radius 7. Dirt-repellent exterior 8. Very easy to fill - cables only have to be pushed in 9. 1-, 2- or 3-chamber system available 10. Patented push button principle holds the links together When to use Series E26-2 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series E26-2 If a long unsupported length is required Series 26 If an Energy Chain with a high locking crossbar is needed Series 340
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E-Z Chain Cable Carriers - E26-2 - igus® inc.
East Providence, RI, United States
E-Chain System® E-Z Chain Cable Carriers
E26-2
E-Chain System® E-Z Chain Cable Carriers E26-2
Series E26-2 - to be filled in the outer radius 1. Limited torsion tolerance 2. Large pins for long service life 3. Cable-friendly interior 4. Integrated strain relief option 5. “E” Series features split crossbar along the outer radius 6. “Z” Series features split crossbar along the inner radius 7. Dirt-repellent exterior 8. Very easy to fill - cables only have to be pushed in 9. 1-, 2- or 3-chamber system available 10. Patented push button principle holds the links together When to use Series E26-2 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series E26-2 If a long unsupported length is required Series 26 If an Energy Chain with a high locking crossbar is needed Series 340

Series E26-2 - to be filled in the outer radius

1. Limited torsion tolerance
2. Large pins for long service life
3. Cable-friendly interior
4. Integrated strain relief option
5. “E” Series features split crossbar along the outer radius
6. “Z” Series features split crossbar along the inner radius
7. Dirt-repellent exterior
8. Very easy to fill - cables only have to be pushed in
9. 1-, 2- or 3-chamber system available
10. Patented push button principle holds the links together

When to use Series E26-2

  • If filling is required without opening and closing
  • If price is an issue
  • If quiet operation is required

When not to use Series E26-2

  • If a long unsupported length is required
    Series 26
  • If an Energy Chain with a high locking crossbar is needed
    Series 340
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number E26-2
Product Name E-Chain System® E-Z Chain Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Snap-through Top
Unlock Full Specs
to access all available technical data

Similar Products

Standard Plastic Cable And Hose Carriers - KO Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Cable Guides - 20 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Cover / Bars Hinged Bars
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Energy Chain, Cable Carrier - I-845 - Reid Supply
Specs
Cover / Bars Zipper
Inside Width 1.97 inch (50.01 mm)
Inside Height 0.7500 inch (19.05 mm)
View Details