igus® inc. E-Chain System® E-Z Chain Cable Carriers E200-2

Description
Series E200-2 - to be filled in the outer radius 1.Large pins - long service life 2. Limited torsion tolerance 3. "E" Series features spit crossbar along the outer radius 4. "Z" Series features spit crossbar along the inner radius 5.Cable-friendly interior 6. Integratable strain relief option 7. Dirt-repellent exterior 8. Very easy to fill - cables only have to be pushed in 9. The patend push-button principle holds the link together 10. 1- or 2-chamber system available When to use Series E200-2 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series E200-2 If a long unsupported length is required Series 200 If single extrusion crossbars are required Series 200
Datasheet
Description
Series E200-2 - to be filled in the outer radius 1.Large pins - long service life 2. Limited torsion tolerance 3. "E" Series features spit crossbar along the outer radius 4. "Z" Series features spit crossbar along the inner radius 5.Cable-friendly interior 6. Integratable strain relief option 7. Dirt-repellent exterior 8. Very easy to fill - cables only have to be pushed in 9. The patend push-button principle holds the link together 10. 1- or 2-chamber system available When to use Series E200-2 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series E200-2 If a long unsupported length is required Series 200 If single extrusion crossbars are required Series 200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E-Z Chain Cable Carriers - E200-2 - igus® inc.
East Providence, RI, United States
E-Chain System® E-Z Chain Cable Carriers
E200-2
E-Chain System® E-Z Chain Cable Carriers E200-2
Series E200-2 - to be filled in the outer radius 1.Large pins - long service life 2. Limited torsion tolerance 3. "E" Series features spit crossbar along the outer radius 4. "Z" Series features spit crossbar along the inner radius 5.Cable-friendly interior 6. Integratable strain relief option 7. Dirt-repellent exterior 8. Very easy to fill - cables only have to be pushed in 9. The patend push-button principle holds the link together 10. 1- or 2-chamber system available When to use Series E200-2 If filling is required without opening and closing If price is an issue If quiet operation is required When not to use Series E200-2 If a long unsupported length is required Series 200 If single extrusion crossbars are required Series 200

Series E200-2 - to be filled in the outer radius

1.Large pins - long service life
2. Limited torsion tolerance
3. "E" Series features spit crossbar along the outer radius
4. "Z" Series features spit crossbar along the inner radius
5.Cable-friendly interior
6. Integratable strain relief option
7. Dirt-repellent exterior
8. Very easy to fill - cables only have to be pushed in
9. The patend push-button principle holds the link together
10. 1- or 2-chamber system available

When to use Series E200-2

  • If filling is required without opening and closing
  • If price is an issue
  • If quiet operation is required

When not to use Series E200-2

  • If a long unsupported length is required
    Series 200
  • If single extrusion crossbars are required
    Series 200
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number E200-2
Product Name E-Chain System® E-Z Chain Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Snap-through Top
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details
Standard Plastic Cable And Hose Carriers - KL Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Energy Chain, Cable Carrier - I-1110 - Reid Supply
Specs
Cover / Bars Hinged Bars
Inside Width 7.87 inch (200 mm)
Inside Height 3.15 inch (80.01 mm)
View Details