igus® inc. E-Chain System® E2 Mini Cable Carriers B15i

Description
Series B15i - openable in the inner radius 1. Large pins and double stop dog for superior life and long unsupported length 2. Can be opened along the outer radius (Series B15) or along the inner radius (Series B15i), these Series can be combined 3. Mounting bracket with integrated strain relief 4. Dirt repellant exterior 5. Interior separation available Inner widths Bi: 0.59 up to 3.94 (15 - 100 mm) Bending radii R: 1.5 up to 7.09 (38 - 180 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series B15i If snap-open accessibility is required If a small but very stable chain is required When not to use Series B15i If snap-open accessibility is not required Series 10 new If torsion occurs Series E14 "Easy Chain®"
Datasheet
Description
Series B15i - openable in the inner radius 1. Large pins and double stop dog for superior life and long unsupported length 2. Can be opened along the outer radius (Series B15) or along the inner radius (Series B15i), these Series can be combined 3. Mounting bracket with integrated strain relief 4. Dirt repellant exterior 5. Interior separation available Inner widths Bi: 0.59 up to 3.94 (15 - 100 mm) Bending radii R: 1.5 up to 7.09 (38 - 180 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series B15i If snap-open accessibility is required If a small but very stable chain is required When not to use Series B15i If snap-open accessibility is not required Series 10 new If torsion occurs Series E14 "Easy Chain®"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E2 Mini Cable Carriers - B15i - igus® inc.
East Providence, RI, United States
E-Chain System® E2 Mini Cable Carriers
B15i
E-Chain System® E2 Mini Cable Carriers B15i
Series B15i - openable in the inner radius 1. Large pins and double stop dog for superior life and long unsupported length 2. Can be opened along the outer radius (Series B15) or along the inner radius (Series B15i), these Series can be combined 3. Mounting bracket with integrated strain relief 4. Dirt repellant exterior 5. Interior separation available Inner widths Bi: 0.59 up to 3.94 (15 - 100 mm) Bending radii R: 1.5 up to 7.09 (38 - 180 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series B15i If snap-open accessibility is required If a small but very stable chain is required When not to use Series B15i If snap-open accessibility is not required Series 10 new If torsion occurs Series E14 "Easy Chain®"

Series B15i - openable in the inner radius

1. Large pins and double stop dog for superior life and long unsupported length
2. Can be opened along the outer radius (Series B15) or along the inner radius (Series B15i), these Series can be combined
3. Mounting bracket with integrated strain relief
4. Dirt repellant exterior
5. Interior separation available

Inner widths Bi: 0.59 up to 3.94 (15 - 100 mm)
Bending radii R: 1.5 up to 7.09 (38 - 180 mm)
Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m)

When to use Series B15i

  • If snap-open accessibility is required
  • If a small but very stable chain is required

When not to use Series B15i

  • If snap-open accessibility is not required
    Series 10 new
  • If torsion occurs
    Series E14 "Easy Chain®"
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number B15i
Product Name E-Chain System® E2 Mini Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Nylon Chain/Aluminum Frame Stay Cable Track; Customizable Widths - SILVYN® Rugged Hybrid Carrier - LAPP
Specs
Carrier Type Open (optional feature); Enclosed (optional feature)
Material Nonmetallic; Metallic
Special Motion Rotary
View Details
Energy Chain, Cable Carrier - I-875 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 2.95 inch (74.9 mm)
Inside Height 1.38 inch (35.05 mm)
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Standard Plastic Cable And Hose Carriers - KLE Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Special Motion Rotary
View Details