igus® inc. E-Chain System® E2 Mini Cable Carriers B15

Description
Series B15 New - openable in the outer radius 1. Large pins and double stop dog for superior life and long unsupported length 2. Can be opened along the outer radius (Series B15) or along the inner radius (Series B15i), these Series can be combined 3. Mounting bracket with integrated strain relief 4. Dirt repellant exterior 5. Interior separation available Inner widths Bi: 0.59 up to 3.94 (15 - 100 mm) Bending radii R: 1.5 up to 7.09 (38 - 180 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series B15 new "E2 mini" If snap-open accessibility is required If a small but very stable chain is required When not to use Series B15 new "E2 mini" If snap-open accessibility is not required Series 10 new If torsion occurs Series E14 "Easy Chain®"
Description
Series B15 New - openable in the outer radius 1. Large pins and double stop dog for superior life and long unsupported length 2. Can be opened along the outer radius (Series B15) or along the inner radius (Series B15i), these Series can be combined 3. Mounting bracket with integrated strain relief 4. Dirt repellant exterior 5. Interior separation available Inner widths Bi: 0.59 up to 3.94 (15 - 100 mm) Bending radii R: 1.5 up to 7.09 (38 - 180 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series B15 new "E2 mini" If snap-open accessibility is required If a small but very stable chain is required When not to use Series B15 new "E2 mini" If snap-open accessibility is not required Series 10 new If torsion occurs Series E14 "Easy Chain®"

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E2 Mini Cable Carriers - B15 - igus® inc.
East Providence, RI, United States
E-Chain System® E2 Mini Cable Carriers
B15
E-Chain System® E2 Mini Cable Carriers B15
Series B15 New - openable in the outer radius 1. Large pins and double stop dog for superior life and long unsupported length 2. Can be opened along the outer radius (Series B15) or along the inner radius (Series B15i), these Series can be combined 3. Mounting bracket with integrated strain relief 4. Dirt repellant exterior 5. Interior separation available Inner widths Bi: 0.59 up to 3.94 (15 - 100 mm) Bending radii R: 1.5 up to 7.09 (38 - 180 mm) Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m) When to use Series B15 new "E2 mini" If snap-open accessibility is required If a small but very stable chain is required When not to use Series B15 new "E2 mini" If snap-open accessibility is not required Series 10 new If torsion occurs Series E14 "Easy Chain®"

Series B15 New - openable in the outer radius

1. Large pins and double stop dog for superior life and long unsupported length
2. Can be opened along the outer radius (Series B15) or along the inner radius (Series B15i), these Series can be combined
3. Mounting bracket with integrated strain relief
4. Dirt repellant exterior
5. Interior separation available

Inner widths Bi: 0.59 up to 3.94 (15 - 100 mm)
Bending radii R: 1.5 up to 7.09 (38 - 180 mm)
Pitch: 1.2 (30.5 mm) per link = 11 links/ft (33/m)

When to use Series B15 new "E2 mini"

  • If snap-open accessibility is required
  • If a small but very stable chain is required

When not to use Series B15 new "E2 mini"

  • If snap-open accessibility is not required
    Series 10 new
  • If torsion occurs
    Series E14 "Easy Chain®"
Supplier's Site

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number B15
Product Name E-Chain System® E2 Mini Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Cable And Hose Carriers - NSB Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Energy Chain System®, Triflex® R Cable Carriers - TRC-60 - igus® inc.
Specs
Carrier Type Enclosed
Special Motion Spiral
Options Strain Relief
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details