igus® inc. E-Chain System® E4/Light Cable Carriers 640

Description
Series 640, crossbars at every link 1. Optimum ratio of inner height to outer height 2. Numerous interior separation possibilities 3. Stop dog with brake for noise reduction 4. Wide, rounded crossbars 5. Optimized glide pads with lateral wear allowance 6. Dirt-repellent exterior 7. Energy Chains® also available with reverse bending radius “RBR” 8. Crossbars on Energy Chains® are removable along both radii Inner widths Bi: 3.43 up to 22.13 (87 - 562 mm) Bending radii R: 7.87 up to 39.37 (200 - 1000 mm) Pitch: 5.63 (143 mm) per link = 3 links/ft (7/m) When to use Series 640 When quiet operation is required When very high speeds and/or accelerations are required For long travels For high fill weights When not to use Series 640 When a simpler, low-cost solution is required Series 1640 If higher stability is required Series 600 If an enclosed solution is required Series R608
Datasheet
Description
Series 640, crossbars at every link 1. Optimum ratio of inner height to outer height 2. Numerous interior separation possibilities 3. Stop dog with brake for noise reduction 4. Wide, rounded crossbars 5. Optimized glide pads with lateral wear allowance 6. Dirt-repellent exterior 7. Energy Chains® also available with reverse bending radius “RBR” 8. Crossbars on Energy Chains® are removable along both radii Inner widths Bi: 3.43 up to 22.13 (87 - 562 mm) Bending radii R: 7.87 up to 39.37 (200 - 1000 mm) Pitch: 5.63 (143 mm) per link = 3 links/ft (7/m) When to use Series 640 When quiet operation is required When very high speeds and/or accelerations are required For long travels For high fill weights When not to use Series 640 When a simpler, low-cost solution is required Series 1640 If higher stability is required Series 600 If an enclosed solution is required Series R608
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System® E4/Light Cable Carriers - 640 - igus® inc.
East Providence, RI, United States
E-Chain System® E4/Light Cable Carriers
640
E-Chain System® E4/Light Cable Carriers 640
Series 640, crossbars at every link 1. Optimum ratio of inner height to outer height 2. Numerous interior separation possibilities 3. Stop dog with brake for noise reduction 4. Wide, rounded crossbars 5. Optimized glide pads with lateral wear allowance 6. Dirt-repellent exterior 7. Energy Chains® also available with reverse bending radius “RBR” 8. Crossbars on Energy Chains® are removable along both radii Inner widths Bi: 3.43 up to 22.13 (87 - 562 mm) Bending radii R: 7.87 up to 39.37 (200 - 1000 mm) Pitch: 5.63 (143 mm) per link = 3 links/ft (7/m) When to use Series 640 When quiet operation is required When very high speeds and/or accelerations are required For long travels For high fill weights When not to use Series 640 When a simpler, low-cost solution is required Series 1640 If higher stability is required Series 600 If an enclosed solution is required Series R608

Series 640, crossbars at every link

1. Optimum ratio of inner height to outer height
2. Numerous interior separation possibilities
3. Stop dog with brake for noise reduction
4. Wide, rounded crossbars
5. Optimized glide pads with lateral wear allowance
6. Dirt-repellent exterior
7. Energy Chains® also available with reverse bending radius “RBR”
8. Crossbars on Energy Chains® are removable along both radii

Inner widths Bi: 3.43 up to 22.13 (87 - 562 mm)
Bending radii R: 7.87 up to 39.37 (200 - 1000 mm)
Pitch: 5.63 (143 mm) per link = 3 links/ft (7/m)

When to use Series 640

  • When quiet operation is required
  • When very high speeds and/or accelerations are required
  • For long travels
  • For high fill weights

When not to use Series 640

  • When a simpler, low-cost solution is required
    Series 1640
  • If higher stability is required
    Series 600
  • If an enclosed solution is required
    Series R608
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 640
Product Name E-Chain System® E4/Light Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable And Hose Carriers - SA Series - Dynatect Manufacturing, Inc.
Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Metallic
Special Motion Rotary
View Details
Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details
E-Chain System® E4/Light Cable Carriers - 410 - igus® inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details