igus® inc. TwisterChain® Energy Chain System® Cable Carrier 4008

Description
System TwisterChain® Series 4008 1. Turns possible up to 540° (with special attachment parts) 2. Modular structure - variable widths 3. Dirt-resistant outer contour 4.Crossbars openable on both sides 5. Smooth inner contour 6. Standard guide trough available from stock 7.Interior separation possible When to use Series 4008 TwisterChain® When a variable interior separation is required When opening on both sides is required For rotational speed up to 90°/s For circular motions up to 400° When not to use Series 4008 TwisterChain® For very small or very large circle diameters For over 400° rotation angle, please call us!
Datasheet
Description
System TwisterChain® Series 4008 1. Turns possible up to 540° (with special attachment parts) 2. Modular structure - variable widths 3. Dirt-resistant outer contour 4.Crossbars openable on both sides 5. Smooth inner contour 6. Standard guide trough available from stock 7.Interior separation possible When to use Series 4008 TwisterChain® When a variable interior separation is required When opening on both sides is required For rotational speed up to 90°/s For circular motions up to 400° When not to use Series 4008 TwisterChain® For very small or very large circle diameters For over 400° rotation angle, please call us!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TwisterChain® Energy Chain System® Cable Carrier - 4008 - igus® inc.
East Providence, RI, United States
TwisterChain® Energy Chain System® Cable Carrier
4008
TwisterChain® Energy Chain System® Cable Carrier 4008
System TwisterChain® Series 4008 1. Turns possible up to 540° (with special attachment parts) 2. Modular structure - variable widths 3. Dirt-resistant outer contour 4.Crossbars openable on both sides 5. Smooth inner contour 6. Standard guide trough available from stock 7.Interior separation possible When to use Series 4008 TwisterChain® When a variable interior separation is required When opening on both sides is required For rotational speed up to 90°/s For circular motions up to 400° When not to use Series 4008 TwisterChain® For very small or very large circle diameters For over 400° rotation angle, please call us!

System TwisterChain® Series 4008

1. Turns possible up to 540° (with special attachment parts)
2. Modular structure - variable widths
3. Dirt-resistant outer contour
4.Crossbars openable on both sides
5. Smooth inner contour
6. Standard guide trough available from stock
7.Interior separation possible

When to use Series 4008 TwisterChain®

  • When a variable interior separation is required
  • When opening on both sides is required
  • For rotational speed up to 90°/s
  • For circular motions up to 400°

When not to use Series 4008 TwisterChain®

  • For very small or very large circle diameters
  • For over 400° rotation angle, please call us!
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 4008
Product Name TwisterChain® Energy Chain System® Cable Carrier
Carrier Type Open
Material Nonmetallic
Special Motion Spiral
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details
Standard Plastic Cable And Hose Carriers - KL Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Energy Chain System®, Triflex® R Cable Carriers - TRE-85-B - igus® inc.
Specs
Carrier Type Enclosed
Special Motion Spiral
Inside Height 1.1 to 1.26 inch (28 to 32 mm)
View Details