igus® inc. E-Chain System®, E4/0 Cable Carriers 39

Description
Series 39, Energy chain® with crossbars every second link. 1.KMA-mounting brackets 2.Mounting brackets, locking or pivoting form 3. R78: Swivelable and removable lid 4.R78: Removable bottom lids 5.Combinable tube and chain 6.Integratable strain relief 7. 38/39: Removable crossbars Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm) Bending radii R: 2.95 up to 13.78 (75 - 350 mm) Pitch: 2.64 (67 mm) per link = 5 links/ft (15/m) When to use Series 39 If a simple system proven for many years is required For zig-zag motion When not to use Series 39 When large unsupported lengths are required in "side-mounted" applications Series 3938 If quiet operation is required Series 390 If single-sided folding is sufficient Series 340, snap-open inside
Datasheet
Description
Series 39, Energy chain® with crossbars every second link. 1.KMA-mounting brackets 2.Mounting brackets, locking or pivoting form 3. R78: Swivelable and removable lid 4.R78: Removable bottom lids 5.Combinable tube and chain 6.Integratable strain relief 7. 38/39: Removable crossbars Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm) Bending radii R: 2.95 up to 13.78 (75 - 350 mm) Pitch: 2.64 (67 mm) per link = 5 links/ft (15/m) When to use Series 39 If a simple system proven for many years is required For zig-zag motion When not to use Series 39 When large unsupported lengths are required in "side-mounted" applications Series 3938 If quiet operation is required Series 390 If single-sided folding is sufficient Series 340, snap-open inside
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Chain System®, E4/0 Cable Carriers - 39 - igus® inc.
East Providence, RI, United States
E-Chain System®, E4/0 Cable Carriers
39
E-Chain System®, E4/0 Cable Carriers 39
Series 39, Energy chain® with crossbars every second link. 1.KMA-mounting brackets 2.Mounting brackets, locking or pivoting form 3. R78: Swivelable and removable lid 4.R78: Removable bottom lids 5.Combinable tube and chain 6.Integratable strain relief 7. 38/39: Removable crossbars Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm) Bending radii R: 2.95 up to 13.78 (75 - 350 mm) Pitch: 2.64 (67 mm) per link = 5 links/ft (15/m) When to use Series 39 If a simple system proven for many years is required For zig-zag motion When not to use Series 39 When large unsupported lengths are required in "side-mounted" applications Series 3938 If quiet operation is required Series 390 If single-sided folding is sufficient Series 340, snap-open inside

Series 39, Energy chain® with crossbars every second link.

1.KMA-mounting brackets
2.Mounting brackets, locking or pivoting form
3. R78: Swivelable and removable lid
4.R78: Removable bottom lids
5.Combinable tube and chain
6.Integratable strain relief
7. 38/39: Removable crossbars

Inner widths Bi: 1.97 up to 15.75 (50 - 400 mm)
Bending radii R: 2.95 up to 13.78 (75 - 350 mm)
Pitch: 2.64 (67 mm) per link = 5 links/ft (15/m)

When to use Series 39

  • If a simple system proven for many years is required
  • For zig-zag motion

When not to use Series 39

  • When large unsupported lengths are required in "side-mounted" applications
    Series 3938
  • If quiet operation is required
    Series 390
  • If single-sided folding is sufficient
    Series 340, snap-open inside
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 39
Product Name E-Chain System®, E4/0 Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cable Separation Separators (optional feature); Dividers (optional feature)
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Cable And Hose Carriers - NSB Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Cable Guides - 35 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Inside Width 0.2362 inch (6 mm)
View Details