igus® inc. Easy Triflex®Energy Chain System® Cable Carriers 331-50

Description
Triflex® for 1 moving direction 1. KMA, flanged and angled mounting brackets available 2. Combinations of varying bending radii and moving axes 3. Completely enclosed 4. Protection against dirt and chips 5. Cost efficient design for complex movements 6. Assembling and separating at any given point 7. High tensile strength When to use the Series Triflex® 331-50 For applications that move within two or three axes (combined rotary and circular movements) If chip protection is required When not to use the Series Triflex® 331-50 For complex robotic applications System Triflex® R TRC For gliding applications in other energy chains/tubes of similar dimensions E4 system If every link must open on both sides System TwisterChain®
Datasheet
Description
Triflex® for 1 moving direction 1. KMA, flanged and angled mounting brackets available 2. Combinations of varying bending radii and moving axes 3. Completely enclosed 4. Protection against dirt and chips 5. Cost efficient design for complex movements 6. Assembling and separating at any given point 7. High tensile strength When to use the Series Triflex® 331-50 For applications that move within two or three axes (combined rotary and circular movements) If chip protection is required When not to use the Series Triflex® 331-50 For complex robotic applications System Triflex® R TRC For gliding applications in other energy chains/tubes of similar dimensions E4 system If every link must open on both sides System TwisterChain®
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy Triflex®Energy Chain System® Cable Carriers - 331-50 - igus® inc.
East Providence, RI, United States
Easy Triflex®Energy Chain System® Cable Carriers
331-50
Easy Triflex®Energy Chain System® Cable Carriers 331-50
Triflex® for 1 moving direction 1. KMA, flanged and angled mounting brackets available 2. Combinations of varying bending radii and moving axes 3. Completely enclosed 4. Protection against dirt and chips 5. Cost efficient design for complex movements 6. Assembling and separating at any given point 7. High tensile strength When to use the Series Triflex® 331-50 For applications that move within two or three axes (combined rotary and circular movements) If chip protection is required When not to use the Series Triflex® 331-50 For complex robotic applications System Triflex® R TRC For gliding applications in other energy chains/tubes of similar dimensions E4 system If every link must open on both sides System TwisterChain®

Triflex® for 1 moving direction

1. KMA, flanged and angled mounting brackets available
2. Combinations of varying bending radii and moving axes
3. Completely enclosed
4. Protection against dirt and chips
5. Cost efficient design for complex movements
6. Assembling and separating at any given point
7. High tensile strength

When to use the Series Triflex® 331-50

  • For applications that move within two or three axes (combined rotary and circular movements)
  • If chip protection is required

When not to use the Series Triflex® 331-50

  • For complex robotic applications
    System Triflex® R TRC
  • For gliding applications in other energy chains/tubes of similar dimensions
    E4 system
  • If every link must open on both sides
    System TwisterChain®
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 331-50
Product Name Easy Triflex®Energy Chain System® Cable Carriers
Carrier Type Enclosed
Special Motion Rotary
Cover / Bars Feed-through
Options Strain Relief
Inside Width 1.97 inch (50.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Guides - 20 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Carrier Type Enclosed
Material Nonmetallic
Cover / Bars Hinged Bars
View Details
Cable Management -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Energy Chain, Cable Carrier - I-965 - Reid Supply
Specs
Cover / Bars Snap-through Top
Inside Width 6.89 inch (175 mm)
Inside Height 1.77 inch (44.96 mm)
View Details
Standard Plastic Cable And Hose Carriers - KS Series - Dynatect Manufacturing, Inc.
Specs
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
View Details