igus® inc. Self-guiding E-Chain Systems®, AUTO-GLIDE Series Cable Carriers 27iAG

Description
Series 27iAG - E-Chain® snap open in the inner radius Glide shoes Auto-Glide for the Series 27i. Special plastic glide shoes are side-mounted on the chain link every 0.04 to 0.08 (1 - 2 mm). They provide the precise lateral guidance and a smooth glide of the E-Chain®. Inner widths Bi: 1.97 up to 7.87 (50 - 200 mm) Bending radii R: 2.48 up to 5.91 (63 - 150 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series 27iAG For long travels Non folding Integrated strain relief required in the mounting zone Interior separation only with separators Long service life Easy assembly When not to use Series 27iAG When the chain links are not to be opened Series 26AG When maximum stability is required System E4 Series 210 When to use the chip guard Energy tubes E2, R48 For very simple applications Easy Chain®, E 26
Datasheet
Description
Series 27iAG - E-Chain® snap open in the inner radius Glide shoes Auto-Glide for the Series 27i. Special plastic glide shoes are side-mounted on the chain link every 0.04 to 0.08 (1 - 2 mm). They provide the precise lateral guidance and a smooth glide of the E-Chain®. Inner widths Bi: 1.97 up to 7.87 (50 - 200 mm) Bending radii R: 2.48 up to 5.91 (63 - 150 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series 27iAG For long travels Non folding Integrated strain relief required in the mounting zone Interior separation only with separators Long service life Easy assembly When not to use Series 27iAG When the chain links are not to be opened Series 26AG When maximum stability is required System E4 Series 210 When to use the chip guard Energy tubes E2, R48 For very simple applications Easy Chain®, E 26
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-guiding E-Chain Systems®, AUTO-GLIDE Series Cable Carriers - 27iAG - igus® inc.
East Providence, RI, United States
Self-guiding E-Chain Systems®, AUTO-GLIDE Series Cable Carriers
27iAG
Self-guiding E-Chain Systems®, AUTO-GLIDE Series Cable Carriers 27iAG
Series 27iAG - E-Chain® snap open in the inner radius Glide shoes Auto-Glide for the Series 27i. Special plastic glide shoes are side-mounted on the chain link every 0.04 to 0.08 (1 - 2 mm). They provide the precise lateral guidance and a smooth glide of the E-Chain®. Inner widths Bi: 1.97 up to 7.87 (50 - 200 mm) Bending radii R: 2.48 up to 5.91 (63 - 150 mm) Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m) When to use Series 27iAG For long travels Non folding Integrated strain relief required in the mounting zone Interior separation only with separators Long service life Easy assembly When not to use Series 27iAG When the chain links are not to be opened Series 26AG When maximum stability is required System E4 Series 210 When to use the chip guard Energy tubes E2, R48 For very simple applications Easy Chain®, E 26

Series 27iAG - E-Chain® snap open in the inner radius

Glide shoes Auto-Glide for the Series 27i. Special plastic glide shoes are side-mounted on the chain link every 0.04 to 0.08 (1 - 2 mm). They provide the precise lateral guidance and a smooth glide of the E-Chain®.

Inner widths Bi: 1.97 up to 7.87 (50 - 200 mm)
Bending radii R: 2.48 up to 5.91 (63 - 150 mm)
Pitch: 2.2 (56 mm) per link = 6 links/ft (18/m)

When to use Series 27iAG

  • For long travels
  • Non folding
  • Integrated strain relief required in the mounting zone
  • Interior separation only with separators
  • Long service life
  • Easy assembly

When not to use Series 27iAG

  • When the chain links are not to be opened
    Series 26AG
  • When maximum stability is required
    System E4 Series 210
  • When to use the chip guard
    Energy tubes E2, R48
  • For very simple applications
    Easy Chain®, E 26
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Cable Carriers
Product Number 27iAG
Product Name Self-guiding E-Chain Systems®, AUTO-GLIDE Series Cable Carriers
Carrier Type Open
Material Nonmetallic
Special Motion Rotary
Cover / Bars Removable Bars
Unlock Full Specs
to access all available technical data

Similar Products